LG logo

LG KM900 Arena Black 7,62 cm (3") 105 g

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
167268
Info modified on:
26 Feb 2024, 15:21:01
Short summary description LG KM900 Arena Black 7,62 cm (3") 105 g:

LG KM900 Arena Black, Bar, 7,62 cm (3"), 480 x 800 pixels, 5 MP, Bluetooth, Black

Long summary description LG KM900 Arena Black 7,62 cm (3") 105 g:

LG KM900 Arena Black. Form factor: Bar. Display diagonal: 7,62 cm (3"), Display resolution: 480 x 800 pixels, Touchscreen. Rear camera resolution (numeric): 5 MP. Bluetooth. FM radio. Standby time (2G): 300 h. Weight: 105 g. Product color: Black

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.