location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Goobay 93918 USB cable USB 2.0 1 m Micro-USB B USB A Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Goobay Check ‘Goobay’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
93918
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
93918 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4040849939181
Category:
Cable used to connect to a USB port, which are found in desktop computers, laptops and other electronic devices.
USB Cables Check ‘Goobay’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Goobay: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 37322
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Sep 2024 19:37:34
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Goobay 93918 USB cable USB 2.0 1 m Micro-USB B USB A Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 1 m
  • - Micro-USB B Straight Male
  • - USB A Straight Male
  • - USB 2.0 480 Mbit/s
  • - Black
  • - 1 pc(s)
More>>>
Short summary description Goobay 93918 USB cable USB 2.0 1 m Micro-USB B USB A Black:
This short summary of the Goobay 93918 USB cable USB 2.0 1 m Micro-USB B USB A Black data-sheet is auto-generated and uses the product title and the first six key specs.

Goobay 93918, 1 m, Micro-USB B, USB A, USB 2.0, 0,48 Gbit/s, Black

Long summary description Goobay 93918 USB cable USB 2.0 1 m Micro-USB B USB A Black:
This is an auto-generated long summary of Goobay 93918 USB cable USB 2.0 1 m Micro-USB B USB A Black based on the first three specs of the first five spec groups.

Goobay 93918. Cable length: 1 m. Connector 1: Micro-USB B, Connector 2: USB A, USB version: USB 2.0, Maximum data transfer rate: 0,48 Gbit/s, Product color: Black

Brand Image Article code product Stock Price from
Goobay

Goobay 40912 USB cable USB 2.0 1,2 m Micro-USB A USB A Silver
(show image)
40912 40912 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay 93920 USB cable USB 2.0 3 m Micro-USB B USB A Black
(show image)
93920 93920 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay 93921 USB cable USB 2.0 5 m Micro-USB B USB A Black
(show image)
93921 93921 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay USB micro-B 060, 0.60m USB cable 0,6 m Micro-USB B USB A Black
(show image)
93922 USB micro-B 060, 0.60m 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay USB 2.0 AA 500 HiSpeed, 5m USB cable USB A Black
(show image)
93403 USB 2.0 AA 500 HiSpeed, 5m 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay USB AB 300 R/A HiSpeed, 3m USB cable USB A USB B Transparent
(show image)
93578 USB AB 300 R/A HiSpeed, 3m 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay USB 2.0 AB 100 R/A HiSpeed, 1m USB cable USB A USB B Transparent
(show image)
93576 USB 2.0 AB 100 R/A HiSpeed, 1m 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay 93575 USB cable USB 2.0 0,5 m USB A USB B Transparent
(show image)
93575 93575 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay USB 2.0 AB 200 R/A HiSpeed, 2m USB cable USB A USB B Transparent
(show image)
93577 USB 2.0 AB 200 R/A HiSpeed, 2m 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay 93597 USB cable USB 2.0 3 m USB A USB B Black
(show image)
93597 93597 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)