location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark C543dn Color 1200 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C543dn
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8049478
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 59866
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lexmark C543dn Color 1200 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laser Color
  • - 1200 x 1200 DPI
  • - A4 20 ppm
  • - Duplex printing
  • - Maximum duty cycle: 35000 pages per month
  • - Total input capacity: 251 sheets Total output capacity: 100 sheets
  • - Internal memory: 128 MB 417 MHz
More>>>
Short summary description Lexmark C543dn Color 1200 x 1200 DPI A4:
This short summary of the Lexmark C543dn Color 1200 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark C543dn, Laser, Color, 1200 x 1200 DPI, A4, 20 ppm, Duplex printing

Long summary description Lexmark C543dn Color 1200 x 1200 DPI A4:
This is an auto-generated long summary of Lexmark C543dn Color 1200 x 1200 DPI A4 based on the first three specs of the first five spec groups.

Lexmark C543dn. Print technology: Laser, Color. Maximum duty cycle: 35000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 20 ppm, Duplex printing. Network ready

Printing
Print speed (color, normal quality, A4/US Letter)
20 ppm
Color *
Yes
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
20 ppm
Time to first page (black, normal)
12 s
Time to first page (color, normal)
13 s
Features
Maximum duty cycle *
35000 pages per month
Recommended duty cycle
500
Page description languages *
PCL 5c, PCL 6, PostScript 3
Input & output capacity
Total input capacity *
251 sheets
Total output capacity *
100 sheets
Maximum input capacity
901 sheets
Maximum output capacity
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Labels, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
Paper handling
Non-ISO print media sizes
Folio, Letter, Statement
JIS B-series sizes (B0...B9)
B5
Network
Network ready
Yes
Supported network protocols (IPv4)
TCP/IP IPv4, TCP/IP IPv6, TCP, UDP
Management protocols
HTTP, WINS, IGMP, APIPA (AutoIP), DHCP, ICMP, DNS, SNMPv2c, Bonjour, DDNS, mDNS, ARP, NTP, Telnet, Finger
Performance
Internal memory *
128 MB
Maximum internal memory
625 MB
Processor frequency
417 MHz
Sound pressure level (printing)
47 dB
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
21 kg
Dimensions (WxDxH)
424 x 400 x 292 mm
Other features
Mac compatibility
Yes
Standard input trays
2
Networking features
Fast Ethernet
Compatible operating systems
Apple Macintosh, Citrix MetaFrame, Linux, Microsoft Windows, Novell, UNIX
Stand-by LED
Yes
Package dimensions (WxDxH)
595 x 495 x 402 mm
Source Review comments Score
toptenreviews.com
Updated:
2011-08-21 12:18:45
If you are looking for a laser printer that provides beautiful prints with a high resolution, large paper trays and adequate printing speeds, the Lexmark C543DN may be the laser printer for you. This is a very basic device, but its print resolution and...
Bottom line The Lexmark C543DN is a laser printer that produces beautiful prints, but it lacks an advanced feature set...
75%
pcworld.com_techhive.com
Updated:
2011-08-21 12:18:48
Lexmark's C543dn color laser printer sports a completely new engine and is available at a temptingly low price ($399 as of 12/16/08). A small office printing simple, everyday documents might find it a good value--especially considering a duplexer comes...
Good Inexpensive, Automatic duplexer is standard...
Bad Graphics print slowly and look grainy, Company has subpar reliability record...
Bottom line This low-cost laser's standard duplexing is a bonus, but its graphics capabilities are limited...
60%
printercomparison.com
Updated:
2011-08-21 12:18:52
When Lexmark sent us the C543dn color laser printer, I was pretty excited since I really enjoyed printing with the E360dn monochrome laser printer. With print speeds as fast as 21 pages per minute, a first page out in 12 seconds and two-sided printin...
Bottom line While I was a bit disappointed with the print speeds after reviewing the speedy E360dn, I think the C543dn's print quality more than makes up for the lack of speed. Plus, the C543dn was no slouch when it came to extra features for the office: automatic...
0%
asiaone.com
Updated:
2011-08-21 12:18:54
IN SMALL and medium-sized businesses, the Lexmark C543dn is an affordable colour laser engine that does its job without time wasted on figuring out complicated controls and configurations.In design, expect nothing fancy - a slab design dressed in cream...
Bottom line Professional looking prints from an affordable colour laser printer...
0%
techworld.com
Updated:
2011-08-21 12:18:57
A small office printing simple, everyday documents might find the Lexmark C543DN a good value - especially considering a duplexer comes as standard. But if you need to print complex graphics, you'll find faster-printing, better-looking results elsewhe...
Bottom line The Lexmark C543DN would make a decent, low-cost printer for small offices with light graphics needs...
0%