location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE MSA1000 2 Gbps Fibre Channel I/O Module 2120 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MSA1000 2 Gbps Fibre Channel I/O Module
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
218960-B21
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘HPE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 67241
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Aug 2022 06:08:03
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HPE MSA1000 2 Gbps Fibre Channel I/O Module 2120 Mbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Wired
  • - PCI
  • - 2120 Mbit/s
Long product name HPE MSA1000 2 Gbps Fibre Channel I/O Module 2120 Mbit/s :
The short editorial description of HPE MSA1000 2 Gbps Fibre Channel I/O Module 2120 Mbit/s

MSA1000 2 Gbps Fibre Channel I/O Module
More>>>
Short summary description HPE MSA1000 2 Gbps Fibre Channel I/O Module 2120 Mbit/s:
This short summary of the HPE MSA1000 2 Gbps Fibre Channel I/O Module 2120 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

HPE MSA1000 2 Gbps Fibre Channel I/O Module, Wired, PCI, 2120 Mbit/s

Long summary description HPE MSA1000 2 Gbps Fibre Channel I/O Module 2120 Mbit/s:
This is an auto-generated long summary of HPE MSA1000 2 Gbps Fibre Channel I/O Module 2120 Mbit/s based on the first three specs of the first five spec groups.

HPE MSA1000 2 Gbps Fibre Channel I/O Module. Connectivity technology: Wired, Host interface: PCI. Maximum data transfer rate: 2120 Mbit/s

Brand Image Article code product Stock Price from
HPE

HPE MSA 1000 Fibre Channel adapter (FCA) 2101
(show image)
245299-B21 MSA 1000 Fibre Channel adapter (FCA) 2101 0.00
(excl. VAT)
0 (incl. VAT)