location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet P3015x 1200 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P3015x
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CE529A show
Show alternative article codes used in the online market place
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 334604
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 01 Dec 2015
Product end of life date
data sheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP LaserJet P3015x 1200 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laser
  • - 1200 x 1200 DPI
  • - Printing colors: Black
  • - A4 42 ppm
  • - Duplex printing
  • - Ethernet LAN
  • - LCD
  • - Maximum duty cycle: 100000 pages per month
  • - Total number of input trays: 3 Total input capacity: 1000 sheets Total output capacity: 250 sheets
  • - Internal memory: 128 MB 540 MHz
Guarantee: One-yearreturn to HP authorized service center
Long product name HP LaserJet P3015x 1200 x 1200 DPI A4 :
The short editorial description of HP LaserJet P3015x 1200 x 1200 DPI A4

HP LaserJet Enterprise P3015x Printer in HP LaserJet Enterprise P3010/P3015 Printer series
More>>>
HP LaserJet P3015x 1200 x 1200 DPI A4:
The official marketing text of HP LaserJet P3015x 1200 x 1200 DPI A4 as supplied by the manufacturer






Short summary description HP LaserJet P3015x 1200 x 1200 DPI A4:
This short summary of the HP LaserJet P3015x 1200 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet P3015x, Laser, 1200 x 1200 DPI, A4, 42 ppm, Duplex printing, Network ready

Long summary description HP LaserJet P3015x 1200 x 1200 DPI A4:
This is an auto-generated long summary of HP LaserJet P3015x 1200 x 1200 DPI A4 based on the first three specs of the first five spec groups.

HP LaserJet P3015x. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 100000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 42 ppm, Duplex printing. Display: LCD. Network ready. Product color: Black, Grey

Printing
Color *
No
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
42 ppm
Time to first page (black, normal)
7,5 s
Features
Maximum duty cycle *
100000 pages per month
Printing colors *
Black
Number of print cartridges *
1
Page description languages *
PCL 5e, PCL 6, PostScript 3
Input & output capacity
Total number of input trays *
3
Total input capacity *
1000 sheets
Total output capacity *
250 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
100 sheets
Maximum number of input trays
4
Maximum input capacity
1600 sheets
Maximum output capacity
350 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Paper tray media types *
Bond paper, Card stock, Envelopes, Labels, Plain paper, Pre-printed, Recycled paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
JIS B-series sizes (B0...B9)
B5
Paper tray media weight
60 - 120 g/m²
Multi-Purpose Tray media weight
60 - 199 g/m²
Ports & interfaces
Standard interfaces
USB 2.0
USB 2.0 ports quantity
1
Network
Network ready
Yes
Wi-Fi *
No
Ethernet LAN *
Yes
Cabling technology
10/100/1000Base-T(X)
Ethernet LAN data rates
10,100,1000 Mbit/s
Performance
Internal memory *
128 MB
Maximum internal memory
640 MB
Memory slots
1
Processor frequency
540 MHz
Performance
Sound pressure level (printing)
54 dB
Sound pressure level (quiet mode)
48 dB
Design
Product color *
Black, Grey
Display
LCD
Power
Power consumption (printing) *
780 W
Power consumption (standby)
14,5 W
Power consumption (PowerSave)
8,5 W
Power consumption (off)
0,6 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Professional
Mac operating systems supported
Mac OS X 10.3 Panther, Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard
Server operating systems supported
Windows Server 2003, Windows Server 2008
Minimum storage drive space
200 MB
Operational conditions
Operating temperature (T-T)
15 - 32,5 °C
Storage temperature (T-T)
-20 - 40 °C
Operating relative humidity (H-H)
10 - 80%
Storage relative humidity (H-H)
10 - 90%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
21,2 kg
Dimensions (WxDxH)
448 x 412 x 480 mm
Packaging data
Package weight
28,5 kg
Packaging content
Drivers included
Yes
Other features
Mac compatibility
Yes
Print margin bottom (A4)
6 mm
Print margin left (A4)
5 mm
Print margin right (A4)
5 mm
Print margin top (A4)
6 mm
Minimum system requirements
CD-ROM
Safety
IEC, EN, IEC, UL/cUL, GS
Power LED
Yes
First page out (black&white, letter, sleep)
16 s
Package dimensions (WxDxH)
618 x 518 x 735 mm
Brand Image Article code product Stock Price from
HP Color LaserJet Professional CP5225 Printer 600 x 600 DPI A3 HP Color LaserJet Professional CP5225 Printer 600 x 600 DPI A3
(show image)
CE710A#B19 Color LaserJet Professional CP5225 Printer 0.00
(excl. VAT)
0 (incl. VAT)
HP LaserJet Enterprise 700 Printer M712dn, Black and white, Printer for Business, Print, Front-facing USB printing; Two-sided printing HP LaserJet Enterprise 700 Printer M712dn, Black and white, Printer for Business, Print, Front-facing USB printing; Two-sided printing
(show image)
CF236A#B19 HP LaserJet Enterprise 700 Printer M712dn, Black and white, Printer for Business, Print, Front-facing USB printing; Two-sided printing 0.00
(excl. VAT)
0 (incl. VAT)
HP LaserJet P3015x 1200 x 1200 DPI A4 HP LaserJet P3015x 1200 x 1200 DPI A4
(show image)
CE529A#B19 P3015x 0.00
(excl. VAT)
0 (incl. VAT)
HP Color LaserJet Enterprise CP4025n 1200 x 1200 DPI A4 HP Color LaserJet Enterprise CP4025n 1200 x 1200 DPI A4
(show image)
CC489A Color LaserJet Enterprise CP4025n Printer 0.00
(excl. VAT)
0 (incl. VAT)
HP LaserJet CP4025dn Color 1200 x 1200 DPI A4 HP LaserJet CP4025dn Color 1200 x 1200 DPI A4
(show image)
CC490A Color LaserJet Enterprise CP4025dn Printer 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)