location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon LC-210L calculator Blue, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LC-210L
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5931A001AA-SPL
Category:
Small portable device used to perform arithmetic.
Calculators Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 75006
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 05:23:33
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Canon LC-210L calculator Blue, White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Blue, White
  • - 8 digits
  • - LR54
More>>>
Short summary description Canon LC-210L calculator Blue, White:
This short summary of the Canon LC-210L calculator Blue, White data-sheet is auto-generated and uses the product title and the first six key specs.

Canon LC-210L, 8 digits, Blue, White

Long summary description Canon LC-210L calculator Blue, White:
This is an auto-generated long summary of Canon LC-210L calculator Blue, White based on the first three specs of the first five spec groups.

Canon LC-210L. Digits: 8 digits. Product color: Blue, White

Design
Product color *
Blue, White
Display
Digits *
8 digits
Memory
Memory type
1
Power
Battery type
LR54
Weight & dimensions
Weight
40 g
Dimensions (WxDxH)
97 x 59 x 10,5 mm
Brand Image Article code product Stock Price from
Canon P1-DTSII calculator Desktop Printing Grey Canon P1-DTSII calculator Desktop Printing Grey
(show image)
9438A006 P1-DTSII 0.00
(excl. VAT)
0 (incl. VAT)
Canon LS-120L calculator Display Canon LS-120L calculator Display
(show image)
5938A005 LS-120L 0.00
(excl. VAT)
0 (incl. VAT)
Canon BS-1200TS calculator Black, White Canon BS-1200TS calculator Black, White
(show image)
8507A002 BS-1200TS 0.00
(excl. VAT)
0 (incl. VAT)
Canon BS-1200TS calculator Black, White Canon BS-1200TS calculator Black, White
(show image)
8507A002/10 BS-1200TS 0.00
(excl. VAT)
0 (incl. VAT)