location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Olympus SP-350 1/1.8" Compact camera 8 MP CCD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Olympus Check ‘Olympus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SP-350
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N2141792
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Olympus’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Olympus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19544
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Olympus SP-350 1/1.8" Compact camera 8 MP CCD Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Compact camera 8 MP CCD Black
  • - Image sensor size: 1/1.8"
  • - Optical zoom: 3x Digital zoom: 5x
  • - Video recording 640 x 480 pixels
  • - Lithium-Ion (Li-Ion)
More>>>
Short summary description Olympus SP-350 1/1.8" Compact camera 8 MP CCD Black:
This short summary of the Olympus SP-350 1/1.8" Compact camera 8 MP CCD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Olympus SP-350, 8 MP, 1/1.8", CCD, 3x, 195 g, Black

Long summary description Olympus SP-350 1/1.8" Compact camera 8 MP CCD Black:
This is an auto-generated long summary of Olympus SP-350 1/1.8" Compact camera 8 MP CCD Black based on the first three specs of the first five spec groups.

Olympus SP-350. Camera type: Compact camera, Megapixel: 8 MP, Image sensor size: 1/1.8", Sensor type: CCD. Optical zoom: 3x, Digital zoom: 5x. Maximum video resolution: 640 x 480 pixels. Display diagonal: 6,35 cm (2.5"). Internal memory: 32 MB. Weight: 195 g. Product color: Black

Source Review comments Score
Neocamera.com
Updated:
2016-11-03 03:56:56
The Olympus SP-350 impresses the most with its high-quality images and full set of features. It produces sharper images with less noise than the vast majority of compact cameras. The SP-350 is also equipped with more features than other compact camera...
60%
pcworld.com_techhive.com
Updated:
2016-11-03 03:56:56
Olympus SP-350 A low price, long battery life, and top-notch image quality are the best attributes of this small advanced camera. The 8-megapixel Olympus SP-350 is inexpensive ($325 as of August 25, 2006) for an advanced camera, yet it offers top-notch...
Good Very high image quality, Long battery life...
Bad Must use menus to change many settings, Lacks image stabilization...
Bottom line A low price, long battery life, and top-notch image quality are the best attributes of this small advanced camera.
84%
photographyreview.com
Updated:
2016-11-03 03:56:56
by Loren CrannellThe Olympus SP-350 is an 8.0-megapixel camera with a 2.5-inch LCD monitor and a suggested retail price of $349.99. The "SP" in SP-350 indicates that the camera is a member of the Olympus Power and Versatility group of digital cameras...
0%
Howstuffworks.com
Updated:
2016-11-03 03:56:57
For those who want the appearance of a high-end digital camera -- high resolution, several manual-setting features, and the ability to accept add-on components -- without the high price, the Olympus SP-350 is worth a strong look. For less than $350, yo...
Good Image quality is excellent, high resolution for camera in this price point, add-ons provide flexibility...
Bad Response times are below average, add-on accessories can be pricey...
Bottom line For those who want the appearance of a high-end digital camera -- high resolution, several manual-setting features, and the ability to accept add-on components -- without the high price, the Olympus SP-350 is worth a strong look. For less than $350, y...
40%
review-shop.com
Updated:
2016-11-03 03:56:59
The new Olympus SP-350 is a 8-Megapixel digital camera with 3x optical zoom, large 2.5-inch LCD screen and manual control. I got mine for $328, but it sells for even less now. Pictures The pictures of the Olympus SP-350 as well as sample photos I took...
100%
dcresource.com
Updated:
2016-11-03 03:56:59
The SP-350 ($399) is one of three models in Olympus new SP-series of digital cameras. The SP-350, along with its lower cost sibling, the SP-310, is a compact camera with a 3X optical zoom lens, 2.5" LCD display, full manual controls, VGA movie mo...
0%
trustedreviews.com
Updated:
2016-11-03 03:57:00
It's interesting that I should have this camera to review immediately after the Canon PowerShot S80 , because the two cameras are very similar in many ways. They are both mid-market models designed for the keen photographer who wants SLR-like creative pho...
70%
Megapixel.net
Updated:
2016-11-03 03:57:00
The rubber insert on the grip and the lens trim are both light grey, while the rest of the SP-350s body is made of plastic with a flat black finish. The grip is comfortably shaped and provides a secure handhold on what is, after all, a small and light...
0%
steves-digicams.com
Updated:
2016-11-03 03:57:00
For 2005 Olympus has announced a new SP-series of digital cameras, the 7.0-megapixel SP-310 and the 8.0-megapixel SP-350 introduce specialized features that enable photographers of all skill levels to express their creative vision. Both cameras feature...
0%
imaging-resource.com
Updated:
2016-11-03 03:57:00
The Olympus SP-350 features a 8.0-megapixel CCD, 3x lens, the availability of full manual exposure control...
0%