location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL AY330A headphones/headset Wired Head-band Gaming Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AY330A
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AY330A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397063801138
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 126177
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:46:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points DELL AY330A headphones/headset Wired Head-band Gaming Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Black Gaming Head-band Headset
  • - Wired 3.5 mm connector
  • - Supraaural 16 - 28000 Hz 40 Ω 110 dB
  • - 2000 Ω
More>>>
Short summary description DELL AY330A headphones/headset Wired Head-band Gaming Black:
This short summary of the DELL AY330A headphones/headset Wired Head-band Gaming Black data-sheet is auto-generated and uses the product title and the first six key specs.

DELL AY330A, Wired, Gaming, 16 - 28000 Hz, Headset, Black

Long summary description DELL AY330A headphones/headset Wired Head-band Gaming Black:
This is an auto-generated long summary of DELL AY330A headphones/headset Wired Head-band Gaming Black based on the first three specs of the first five spec groups.

DELL AY330A. Product type: Headset. Connectivity technology: Wired. Recommended usage: Gaming. Headphone frequency: 16 - 28000 Hz. Cable length: 0,914 m, Product color: Black

Performance
Product type *
Headset
Wearing style *
Head-band
Recommended usage *
Gaming
Headset type
Binaural
Product color *
Black
Cable length
0,914 m
Ports & interfaces
Connectivity technology *
Wired
3.5 mm connector
Yes
2x 3.5 mm connectors
No
USB connectivity
No
Headphones
Ear coupling *
Supraaural
Headphones
Headphone frequency
16 - 28000 Hz
Impedance
40 Ω
Headphone sensitivity
110 dB
Microphone
Microphone frequency
75 - 16000 Hz
Microphone input impedance
2000 Ω
Microphone direction type
Unidirectional
Packaging content
Quantity
1
Other features
2.5 mm connector
No
Extension cable length
2,13 m
Brand compatibility
Any brand
Source Review comments Score
tomsguide.com
Updated:
2019-12-01 16:48:15
We tested nine mice to find out which one is the best for each type of gamer. Each mouse has been scored, but we come away with the opinion that each mouse was well-built, well-thought-out, and well-designed. The Razer Orochi, Razer Naga, and SteelSeri...
0%