Gre logo

Gre KIT500W above ground pool Framed pool Oval 14550 L Wood

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37277
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Gre KIT500W above ground pool Framed pool Oval 14550 L Wood:

Gre KIT500W, 14550 L, Framed pool, Ladder, Wood, 215 kg

Long summary description Gre KIT500W above ground pool Framed pool Oval 14550 L Wood:

Gre KIT500W. Pool type: Framed pool, Shape: Oval, Capacity: 14550 L. Filtration capacity: 3000 l/h. Width: 3000 mm, Height: 1200 mm, Depth: 5000 mm. Package width: 800 mm, Package depth: 1540 mm, Package height: 600 mm. Quantity per pallet: 2 pc(s), Minimum order quantity: 1 pc(s)

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.