Pool Improve logo

Pool Improve PVH18CS pond/pool vacuum Manual vacuum

Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27280
Info modified on:
11 Jul 2022, 13:43:57
Short summary description Pool Improve PVH18CS pond/pool vacuum Manual vacuum:

Pool Improve PVH18CS, Manual vacuum, Pool, Green, White, Bottom, 2 kg, 1 pc(s)

Long summary description Pool Improve PVH18CS pond/pool vacuum Manual vacuum:

Pool Improve PVH18CS. Product type: Manual vacuum, Suitable for: Pool, Product color: Green, White. Weight: 2 kg. Minimum order quantity: 1 pc(s). Package width: 360 mm, Package depth: 340 mm, Package height: 100 mm

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.