Gre logo

Gre SP918F pool part/accessory Pool liner

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24449
Info modified on:
19 Aug 2024, 18:48:50
Short summary description Gre SP918F pool part/accessory Pool liner:

Gre SP918F, Pool liner, Blue, Oval, 15 °C, 120 cm, 132 cm

Long summary description Gre SP918F pool part/accessory Pool liner:

Gre SP918F. Product type: Pool liner, Product color: Blue, Shape: Oval. Width: 4700 mm, Depth: 1320 mm, Length: 9150 mm. Package type: Box, Package width: 560 mm, Package depth: 410 mm. Minimum order quantity: 1 pc(s), Quantity per pallet: 6 pc(s)

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.