location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Perfect sound CD5601S/38 telephone DECT telephone Caller ID White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Perfect sound
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CD5601S/38
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CD5601S/38
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8712581488802
Category:
Call your friends, business partners or customers with one of these great telephones!
Telephones Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 67642
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Philips Perfect sound CD5601S/38 telephone DECT telephone Caller ID White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Desk DECT telephone White
  • - Speakerphone 200 entries
  • - Caller ID Alarm clock
  • - STN Built-in display
  • - Nickel-Metal Hydride (NiMH) 650 mAh Talk time: 14 h Standby time: 170 h
More>>>
Short summary description Philips Perfect sound CD5601S/38 telephone DECT telephone Caller ID White:
This short summary of the Philips Perfect sound CD5601S/38 telephone DECT telephone Caller ID White data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Perfect sound CD5601S/38, DECT telephone, Speakerphone, 200 entries, Caller ID, White

Long summary description Philips Perfect sound CD5601S/38 telephone DECT telephone Caller ID White:
This is an auto-generated long summary of Philips Perfect sound CD5601S/38 telephone DECT telephone Caller ID White based on the first three specs of the first five spec groups.

Philips Perfect sound CD5601S/38. Type: DECT telephone. Speakerphone, Phonebook capacity: 200 entries. Caller ID. Product color: White

Performance
Type *
DECT telephone
Answering machine *
No
Design
Mounting type *
Desk
Product color *
White
Backlight buttons
Yes
Phone features
Speakerphone *
Yes
Phonebook capacity *
200 entries
Polyphonic ring
Yes
Microphone mute
Yes
Multi base capability
1
Multi handset capability
5
Paging function
Yes
Dialing
Tone/Pulse
Call management
Caller ID *
Yes
Redial list capacity
10
Conference call
Yes
Call waiting
Yes
Explicit call transfer
Yes
Call list capacity phonebook
50
Management features
Alarm clock
Yes
Volume control
Digital
Indication
Battery charge indicator
Yes
Display
Display
STN
Backlight display
Yes
Display number of lines
3 lines
Backlight color
White
Built-in display *
Yes
Ports & interfaces
Wireless connection
Yes
Power
Battery type
AAA
Number of batteries supported
2
Battery technology
Nickel-Metal Hydride (NiMH)
Battery capacity
650 mAh
Talk time
14 h
Standby time
170 h
Power requirements
AC 220-240V - 50Hz
Weight & dimensions
Base dimensions
108 x 105 x 107 mm
Handset dimensions (WxDxH)
164,5 x 46,2 x 26,5 mm
Other features
Mac compatibility
No
Antenna
Integrated on base, Integrated on handset
Ease of use
Full Duplex Handsfree, Graphical User Interface, Keypad Lock, Menu Control
Signal strength indication
Yes