More>>>
Short summary description Gre CPROV600 Pool Covering Pool solar cover:
This short summary of the Gre CPROV600 Pool Covering Pool solar cover data-sheet is auto-generated and uses the product title and the first six key specs.
Gre CPROV600, Pool solar cover, Figure 8 shape, Blue, 6200 mm, 3700 mm, 0,18 mm
Long summary description Gre CPROV600 Pool Covering Pool solar cover:
This is an auto-generated long summary of Gre CPROV600 Pool Covering Pool solar cover based on the first three specs of the first five spec groups.
Gre CPROV600. Product type: Pool solar cover, Shape: Figure 8 shape, Product color: Blue. Width: 6200 mm, Depth: 3700 mm, Thickness: 0,18 mm. Package type: Bag, Package width: 600 mm, Package depth: 400 mm. Quantity per pallet: 16 pc(s), Minimum order quantity: 1 pc(s)