location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Gre KITPR458B above ground pool Framed pool Round 19444 L Blue, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Gre Check ‘Gre’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KITPR458B
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KITPR458B show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8412081239644
Category:
Swimming pools which are above ground.
Above Ground Pools Check ‘Gre’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Gre: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24644
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Gre KITPR458B above ground pool Framed pool Round 19444 L Blue, White:
This short summary of the Gre KITPR458B above ground pool Framed pool Round 19444 L Blue, White data-sheet is auto-generated and uses the product title and the first six key specs.

Gre KITPR458B, 19444 L, Framed pool, Ladder, Blue, White, 225 kg

Long summary description Gre KITPR458B above ground pool Framed pool Round 19444 L Blue, White:
This is an auto-generated long summary of Gre KITPR458B above ground pool Framed pool Round 19444 L Blue, White based on the first three specs of the first five spec groups.

Gre KITPR458B. Pool type: Framed pool, Shape: Round, Capacity: 19444 L. Filtration capacity: 5000 l/h, Water filter type: Sand filter. Height: 1320 mm, Diameter: 4,6 m, Weight: 225 kg. Package width: 865 mm, Package depth: 1540 mm, Package height: 775 mm. Quantity per pallet: 1 pc(s), Minimum order quantity: 1 pc(s)