location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC SUA1000I uninterruptible power supply (UPS) 1 kVA 670 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SUA1000I
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SUA1000I show
Show alternative article codes used in the online market place
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 218011
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Aug 2021 16:16:36
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points APC SUA1000I uninterruptible power supply (UPS) 1 kVA 670 W
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 1 kVA 670 W
  • - Sealed Lead Acid (VRLA)
  • - Black
More>>>
Short summary description APC SUA1000I uninterruptible power supply (UPS) 1 kVA 670 W:
This short summary of the APC SUA1000I uninterruptible power supply (UPS) 1 kVA 670 W data-sheet is auto-generated and uses the product title and the first six key specs.

APC SUA1000I, 1 kVA, 670 W, 320 J, Sealed Lead Acid (VRLA), 6,1 min, 20,6 min

Long summary description APC SUA1000I uninterruptible power supply (UPS) 1 kVA 670 W:
This is an auto-generated long summary of APC SUA1000I uninterruptible power supply (UPS) 1 kVA 670 W based on the first three specs of the first five spec groups.

APC SUA1000I. Output power capacity: 1 kVA, Output power: 670 W, Surge energy rating: 320 J. Battery technology: Sealed Lead Acid (VRLA), Typical backup time at full load: 6,1 min, Typical backup time at half load: 20,6 min. Product color: Black, Cable length: 1,83 m, Certification: C-tick, CE, EN 50091-1, EN 50091-2, GOST, VDE. Weight: 18,9 kg, Package weight: 20,9 kg. Quantity per pallet: 24 pc(s)

Features
Output power capacity *
1 kVA
Output power *
670 W
Surge energy rating
320 J
Audible alarm(s)
Yes
Battery
Battery technology
Sealed Lead Acid (VRLA)
Typical backup time at full load
6,1 min
Typical backup time at half load
20,6 min
Design
Cable length
1,83 m
Product color *
Black
Certification
C-tick, CE, EN 50091-1, EN 50091-2, GOST, VDE
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-15 - 45 °C
Operational conditions
Operating relative humidity (H-H)
0 - 95%
Storage relative humidity (H-H)
0 - 95%
Operating altitude
0 - 3000 m
Weight & dimensions
Weight
18,9 kg
Package weight
20,9 kg
Logistics data
Quantity per pallet
24 pc(s)
Other features
I/O ports
USB DB-9 RS-232 SmartSlot
Interface
Serial, USB
Output connections
(8) IEC 320 C13 (2) IEC Jumpers
Input connection type
IEC-320 C14
Dimensions (WxDxH)
170 x 439 x 216 mm
Nominal output voltage
230 V
Nominal input voltage
230 V
Filtering
Yes
Package dimensions (WxDxH)
330 x 584 x 381 mm
Brand Image Article code product Stock Price from
APC Smart-UPS 750VA USB & Serial 230V Promo uninterruptible power supply (UPS) 0,75 kVA 500 W APC Smart-UPS 750VA USB & Serial 230V Promo uninterruptible power supply (UPS) 0,75 kVA 500 W
(show image)
SUA750I (P) Smart-UPS 750VA USB & Serial 230V Promo 0.00
(excl. VAT)
0 (incl. VAT)
APC Smart-UPS 1500VA USB & Serial 230V Promo uninterruptible power supply (UPS) 1,5 kVA 980 W APC Smart-UPS 1500VA USB & Serial 230V Promo uninterruptible power supply (UPS) 1,5 kVA 980 W
(show image)
SUA1500I (P) Smart-UPS 1500VA USB & Serial 230V Promo 0.00
(excl. VAT)
0 (incl. VAT)
Eminent UPS 650VA for Crash Free Standby Power uninterruptible power supply (UPS) 0,65 kVA 470 W Eminent UPS 650VA for Crash Free Standby Power uninterruptible power supply (UPS) 0,65 kVA 470 W
(show image)
8201 UPS 650VA for Crash Free Standby Power 0.00
(excl. VAT)
0 (incl. VAT)
Eminent UPS 1000VA Rack Mountable uninterruptible power supply (UPS) 1 kVA 725 W Eminent UPS 1000VA Rack Mountable uninterruptible power supply (UPS) 1 kVA 725 W
(show image)
8205 UPS 1000VA Rack Mountable 0.00
(excl. VAT)
0 (incl. VAT)
Eminent UPS 600VA Rack Mountable uninterruptible power supply (UPS) 0,6 kVA 470 W Eminent UPS 600VA Rack Mountable uninterruptible power supply (UPS) 0,6 kVA 470 W
(show image)
8203 UPS 600VA Rack Mountable 0.00
(excl. VAT)
0 (incl. VAT)
Eminent UPS 1000VA for Crash Free Standby Power uninterruptible power supply (UPS) 1 kVA 725 W Eminent UPS 1000VA for Crash Free Standby Power uninterruptible power supply (UPS) 1 kVA 725 W
(show image)
8202 UPS 1000VA for Crash Free Standby Power 0.00
(excl. VAT)
0 (incl. VAT)
Eminent UPS 2000VA Rack Mountable uninterruptible power supply (UPS) 3 kVA 300 W Eminent UPS 2000VA Rack Mountable uninterruptible power supply (UPS) 3 kVA 300 W
(show image)
8206 UPS 2000VA Rack Mountable 0.00
(excl. VAT)
0 (incl. VAT)
Eminent UPS 1400VA for Crash Free Standby Power uninterruptible power supply (UPS) 1,4 kVA 1020 W Eminent UPS 1400VA for Crash Free Standby Power uninterruptible power supply (UPS) 1,4 kVA 1020 W
(show image)
8204 UPS 1400VA for Crash Free Standby Power 0.00
(excl. VAT)
0 (incl. VAT)
APC AP9618 uninterruptible power supply (UPS) APC AP9618 uninterruptible power supply (UPS)
(show image)
AP9618 AP9618 0.00
(excl. VAT)
0 (incl. VAT)
Eaton

Eaton Pulsar Evolution 1100 Tower uninterruptible power supply (UPS) 1,1 kVA 700 W
(show image)
66228 Pulsar Evolution 1100 Tower 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)