location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson EB-670 data projector Ultra short throw projector 3100 ANSI lumens 3LCD XGA (1024x768) Grey, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EB-670
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V11H747040
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946605272
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 125017
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson EB-670 data projector Ultra short throw projector 3100 ANSI lumens 3LCD XGA (1024x768) Grey, White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Ulta short throw Ultra short throw projector Grey, White
  • - 3LCD 3100 ANSI lumens
  • - Lamp 5000 h
  • - XGA (1024x768) 4:3 300:1
  • - Screen size compatibility: 1422,4 - 2362,2 mm (56 - 93") Number of colors: 1.073 billion colours
  • - Focus: Manual Zoom capability
  • - Ethernet LAN
  • - Built-in speaker(s) 16 W
  • - AC 311 W
More>>>
Short summary description Epson EB-670 data projector Ultra short throw projector 3100 ANSI lumens 3LCD XGA (1024x768) Grey, White:
This short summary of the Epson EB-670 data projector Ultra short throw projector 3100 ANSI lumens 3LCD XGA (1024x768) Grey, White data-sheet is auto-generated and uses the product title and the first six key specs.

Epson EB-670, 3100 ANSI lumens, 3LCD, XGA (1024x768), 300:1, 4:3, 1422,4 - 2362,2 mm (56 - 93")

Long summary description Epson EB-670 data projector Ultra short throw projector 3100 ANSI lumens 3LCD XGA (1024x768) Grey, White:
This is an auto-generated long summary of Epson EB-670 data projector Ultra short throw projector 3100 ANSI lumens 3LCD XGA (1024x768) Grey, White based on the first three specs of the first five spec groups.

Epson EB-670. Projector brightness: 3100 ANSI lumens, Projection technology: 3LCD, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 5000 h, Service life of light source (economic mode): 10000 h. Focus: Manual, Focal length range: 0 - 3.76 mm, Zoom ratio: 1.35:1. Video processing: 10 bit, Color modes (2D): Cinema, Dynamic, Video color modes: Blackboard, Cinema, Dynamic, Presentation, sRGB. Serial interface type: RS-232C, USB connector type: USB Type-A, USB Type-B

Projector
Supported aspect ratios
4:3
Screen size compatibility *
1422,4 - 2362,2 mm (56 - 93")
Projection distance (wide)
0 - 0,4 m
Projection distance (tele)
0 - 32 m
Contrast ratio (dynamic)
14000:1
Projector brightness *
3100 ANSI lumens
Projection technology *
3LCD
Projector native resolution *
XGA (1024x768)
Contrast ratio (typical) *
300:1
Native aspect ratio *
4:3
Number of colors
1.073 billion colours
Projector brightness (economic mode)
1800 ANSI lumens
Keystone correction, horizontal
±3°
Keystone correction, vertical
±3°
Matrix size
1,4 cm (0.55")
Light source
Light source type *
Lamp
Service life of light source *
5000 h
Service life of light source (economic mode)
10000 h
Lamp power
215 W
Lamps quantity
1 lamp(s)
Lens system
Focus *
Manual
Focal length range
0 - 3.76 mm
Zoom capability
Yes
Zoom ratio
1.35:1
Digital zoom
1,35x
Video
Full HD *
No
3D *
No
Video processing
10 bit
Color modes (2D)
Cinema, Dynamic
Video color modes
Blackboard, Cinema, Dynamic, Presentation, sRGB
Ports & interfaces
USB 2.0 ports quantity *
2
Audio (L/R) in *
1
Headphone outputs
1
Microphone in
Yes
Serial interface type *
RS-232C
VGA (D-Sub) ports quantity *
3
HDMI ports quantity *
3
USB connector type
USB Type-A, USB Type-B
Composite video in *
1
DVI port *
No
Mobile High-Definition Link (MHL)
Yes
AC (power) in
Yes
Network
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Ethernet LAN data rates
10, 100 Mbit/s
Storage
Card reader integrated *
No
Features
Noise level (economic mode)
28 dB
On Screen Display (OSD)
Yes
Noise level *
35 dB
Air filter
Yes
2D/3D frequency image
100 - 120 Hz
Country of origin
Philippines
Password protection
Yes
Multimedia
Built-in speaker(s) *
Yes
RMS rated power
16 W
Number of built-in speakers
1
Design
Market positioning *
Ulta short throw
Product type *
Ultra short throw projector
Product color *
Grey, White
Placement
Wall
Cable lock slot
Yes
Cable lock slot type
Kensington
Display
Built-in display *
No
Power
Power source *
AC
Power consumption (typical) *
311 W
Power consumption (standby) *
0,39 W
Power consumption (PowerSave)
226 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
Software
Windows operating systems supported
Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 Pro, Windows 10 Pro x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64
Mac compatibility
Yes
Mac operating systems supported
Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
-10 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
367 mm
Depth
400 mm
Height
149 mm
Weight *
5,7 kg
Package width
490 mm
Package depth
730 mm
Package height
335 mm
Package weight
18,8 kg
Packaging content
Handheld remote control *
Yes
Remote control type
IR
Batteries included
Yes
Cables included
USB
Manual
Yes
Bundled software
EasyMP Monitor, EasyMP Multi PC Projection
Technical details
Color
Yes
Logistics data
Quantity per pack
1 pc(s)
Quantity per pallet
12 pc(s)
Pallet length
120 cm
Pallet width
80 cm
Pallet height
15 cm
Quantity per pallet layer
2 pc(s)
Quantity per pallet layer (UK)
2 pc(s)
Quantity per pallet (UK)
12 pc(s)
Pallet length (UK)
120 cm
Pallet width (UK)
100 cm
Pallet height (UK)
15 cm
Other features
RS-232 ports
1
RS-232C
Yes
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)