location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC Symmetra XR Frame w/12 SYBATT 220-240V uninterruptible power supply (UPS)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Symmetra XR Frame w/12 SYBATT 220-240V
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SYXR12B12I
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 88314
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 03:53:29
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description APC Symmetra XR Frame w/12 SYBATT 220-240V uninterruptible power supply (UPS):
This short summary of the APC Symmetra XR Frame w/12 SYBATT 220-240V uninterruptible power supply (UPS) data-sheet is auto-generated and uses the product title and the first six key specs.

APC Symmetra XR Frame w/12 SYBATT 220-240V, Sealed Lead Acid (VRLA), Beige, 0 - 40 °C, 0 - 95%, 430 kg, 610 x 690 x 1190 mm

Long summary description APC Symmetra XR Frame w/12 SYBATT 220-240V uninterruptible power supply (UPS):
This is an auto-generated long summary of APC Symmetra XR Frame w/12 SYBATT 220-240V uninterruptible power supply (UPS) based on the first three specs of the first five spec groups.

APC Symmetra XR Frame w/12 SYBATT 220-240V. Battery technology: Sealed Lead Acid (VRLA). Product color: Beige. Weight: 430 kg. Dimensions (WxDxH): 610 x 690 x 1190 mm

Battery
Battery technology
Sealed Lead Acid (VRLA)
Design
Product color *
Beige
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operational conditions
Operating relative humidity (H-H)
0 - 95%
Weight & dimensions
Weight
430 kg
Other features
Dimensions (WxDxH)
610 x 690 x 1190 mm
Brand Image Article code product Stock Price from
APC SY8KEX3I uninterruptible power supply (UPS) 8 kVA 5600 W APC SY8KEX3I uninterruptible power supply (UPS) 8 kVA 5600 W
(show image)
SY8KEX3I SY8KEX3I 0.00
(excl. VAT)
0 (incl. VAT)
APC SY16K3I uninterruptible power supply (UPS) 16 kVA 11200 W APC SY16K3I uninterruptible power supply (UPS) 16 kVA 11200 W
(show image)
SY16K3I SY16K3I 0.00
(excl. VAT)
0 (incl. VAT)
APC Symmetra 3 12000VA-16000VA Line interact uninterruptible power supply (UPS) 12 kVA 8400 W APC Symmetra 3 12000VA-16000VA Line interact uninterruptible power supply (UPS) 12 kVA 8400 W
(show image)
SY12KEX3I Symmetra 3 12000VA-16000VA Line interact 0.00
(excl. VAT)
0 (incl. VAT)
APC SY16KI uninterruptible power supply (UPS) 16 kVA 11200 W APC SY16KI uninterruptible power supply (UPS) 16 kVA 11200 W
(show image)
SY16KI SY16KI 0.00
(excl. VAT)
0 (incl. VAT)
APC SY12KEXI uninterruptible power supply (UPS) 12 kVA 8400 W APC SY12KEXI uninterruptible power supply (UPS) 12 kVA 8400 W
(show image)
SY12KEXI SY12KEXI 0.00
(excl. VAT)
0 (incl. VAT)
APC Symmetra 8kVA 1 phase unit Miniframe uninterruptible power supply (UPS) 5600 W APC Symmetra 8kVA 1 phase unit Miniframe uninterruptible power supply (UPS) 5600 W
(show image)
SY8KI Symmetra 8kVA 1 phase unit Miniframe 0.00
(excl. VAT)
0 (incl. VAT)
APC SY4KEXI uninterruptible power supply (UPS) 4 kVA 2800 W APC SY4KEXI uninterruptible power supply (UPS) 4 kVA 2800 W
(show image)
SY4KEXI SY4KEXI 0.00
(excl. VAT)
0 (incl. VAT)
APC SY8KEXI uninterruptible power supply (UPS) 8 kVA 5600 W APC SY8KEXI uninterruptible power supply (UPS) 8 kVA 5600 W
(show image)
SY8KEXI SY8KEXI 0.00
(excl. VAT)
0 (incl. VAT)