EXIT logo

EXIT 43.05.10.00 ball rebounder Omni trainer

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
56132
Info modified on:
29 Mar 2024, 18:26:00
Short summary description EXIT 43.05.10.00 ball rebounder Omni trainer:

EXIT 43.05.10.00, Square, Adjustable angle, Omni trainer, Black

Long summary description EXIT 43.05.10.00 ball rebounder Omni trainer:

EXIT 43.05.10.00. Product type: Omni trainer, Best uses: Football, Handball, Tchoukball, Volleyball, Water polo, Shape: Square. Width: 1640 mm, Depth: 1640 mm, Height: 1640 mm. Package width: 1260 mm, Package depth: 130 mm, Package height: 470 mm. Quantity per intermodal container (20ft): 340 pc(s), Quantity per intermodal container (40ft): 727 pc(s), Quantity per intermodal container (40ft, HC): 828 pc(s)

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.