location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Z Turbo G2 M.2 256 GB PCI Express NVMe TLC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z Turbo G2
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Y1T48AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0190780300114 show
Category:
Also known as a solid state disk or electronic disk, this is a data storage device for a computer using integrated circuit assemblies as memory to store data persistently.
Internal Solid State Drives Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 57919
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Jun 2024 03:58:57
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Dec 2018
Product end of life date
Bullet Points HP Z Turbo G2 M.2 256 GB PCI Express NVMe TLC
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 256 GB M.2 PCI Express
  • - Read speed: 2800 MB/s 250000 IOPS
  • - Write speed: 320 MB/s 180000 IOPS
  • - TLC NVMe
  • - Component for: Server/workstation
More>>>
Short summary description HP Z Turbo G2 M.2 256 GB PCI Express NVMe TLC:
This short summary of the HP Z Turbo G2 M.2 256 GB PCI Express NVMe TLC data-sheet is auto-generated and uses the product title and the first six key specs.

HP Z Turbo G2, 256 GB, M.2, 2800 MB/s

Long summary description HP Z Turbo G2 M.2 256 GB PCI Express NVMe TLC:
This is an auto-generated long summary of HP Z Turbo G2 M.2 256 GB PCI Express NVMe TLC based on the first three specs of the first five spec groups.

HP Z Turbo G2. SSD capacity: 256 GB, SSD form factor: M.2, Read speed: 2800 MB/s, Write speed: 320 MB/s, Component for: Server/workstation

Features
SSD form factor *
M.2
SSD capacity *
256 GB
Interface *
PCI Express
NVMe *
Yes
Memory type *
TLC
Component for *
Server/workstation
Read speed
2800 MB/s
Write speed
320 MB/s
Random read (4KB)
250000 IOPS
Features
Random write (4KB)
180000 IOPS
PCI Express interface data lanes
x4
Compatible products
Z240, Z440, Z640, Z840
Operational conditions
Operating temperature (T-T)
0 - 70 °C
Logistics data
Harmonized System (HS) code
84717070
Other features
Internal
Yes
Country Distributor
United Kingdom 3 distributor(s)
Danmark 3 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)