location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Alienware Area-51 R2 Intel® Core™ i7 X-series i7-5820K 16 GB DDR4-SDRAM 2,13 TB HDD+SSD NVIDIA® GeForce® GTX 980 Windows 10 Home Tower PC Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Alienware Check ‘Alienware’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Area-51 R2
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AW-9162 show
Show alternative article codes used in the online market place
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Alienware’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Alienware: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16570
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Alienware Area-51 R2 Intel® Core™ i7 X-series i7-5820K 16 GB DDR4-SDRAM 2,13 TB HDD+SSD NVIDIA® GeForce® GTX 980 Windows 10 Home Tower PC Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - PC Silver
  • - Intel® Core™ i7 X-series i7-5820K 3,3 GHz
  • - 16 GB DDR4-SDRAM 2133 MHz
  • - 2,13 TB HDD+SSD DVD Super Multi Card reader integrated
  • - NVIDIA® GeForce® GTX 980 4 GB NVIDIA G-SYNC
  • - Ethernet LAN 10,100,1000 Mbit/s Bluetooth
  • - Windows 10 Home 64-bit
More>>>
Short summary description Alienware Area-51 R2 Intel® Core™ i7 X-series i7-5820K 16 GB DDR4-SDRAM 2,13 TB HDD+SSD NVIDIA® GeForce® GTX 980 Windows 10 Home Tower PC Silver:
This short summary of the Alienware Area-51 R2 Intel® Core™ i7 X-series i7-5820K 16 GB DDR4-SDRAM 2,13 TB HDD+SSD NVIDIA® GeForce® GTX 980 Windows 10 Home Tower PC Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Alienware Area-51 R2, 3,3 GHz, Intel® Core™ i7 X-series, 16 GB, 2,13 TB, DVD Super Multi, Windows 10 Home

Long summary description Alienware Area-51 R2 Intel® Core™ i7 X-series i7-5820K 16 GB DDR4-SDRAM 2,13 TB HDD+SSD NVIDIA® GeForce® GTX 980 Windows 10 Home Tower PC Silver:
This is an auto-generated long summary of Alienware Area-51 R2 Intel® Core™ i7 X-series i7-5820K 16 GB DDR4-SDRAM 2,13 TB HDD+SSD NVIDIA® GeForce® GTX 980 Windows 10 Home Tower PC Silver based on the first three specs of the first five spec groups.

Alienware Area-51 R2. Processor frequency: 3,3 GHz, Processor family: Intel® Core™ i7 X-series, Processor model: i7-5820K. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 2,13 TB, Storage media: HDD+SSD, Optical drive type: DVD Super Multi. Discrete graphics card model: NVIDIA® GeForce® GTX 980. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Chassis type: Tower. Product type: PC. Product color: Silver

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7 X-series
Processor generation
5th gen Intel® Core™ i7
Processor model *
i7-5820K
Processor cores
6
Processor threads
12
Processor boost frequency
3,6 GHz
Processor frequency *
3,3 GHz
Processor socket
LGA 2011-v3
Processor cache
15 MB
Processor cache type
Smart Cache
Bus type
QPI
Processor lithography
22 nm
Processor operating modes
64-bit
Processor series
Intel Core i7-5800 Desktop Series
Processor codename
Haswell E
Thermal Design Power (TDP)
140 W
Tcase
66,8 °C
PCI Express slots version
3.0
Maximum number of PCI Express lanes
28
Number of processors installed
1
Maximum internal memory supported by processor
64 GB
Memory types supported by processor
DDR4 1333/1600/2133
Memory clock speeds supported by processor
1333, 1600, 2133 MHz
Memory bandwidth supported by processor (max)
68 GB/s
ECC supported by processor
No
Memory
Internal memory *
16 GB
Maximum internal memory *
64 GB
Internal memory type
DDR4-SDRAM
Memory slots
4x DIMM
Memory clock speed
2133 MHz
Memory channels
Quad-channel
Storage
Total storage capacity *
2,13 TB
Storage media *
HDD+SSD
Optical drive type *
DVD Super Multi
Number of storage drives installed
1
Number of HDDs installed
1
HDD interface
SATA III
HDD size
3.5"
Number of SSDs installed
1
SSD capacity
128 GB
Card reader integrated
Yes
Compatible memory cards
MMC, MMC+, MS PRO, MS PRO Duo, Memory Stick (MS), SD, SDHC, SDIO, SDXC
Graphics
On-board graphics card *
No
Discrete graphics card model *
NVIDIA® GeForce® GTX 980
Discrete graphics card memory
4 GB
Discrete graphics memory type
GDDR5
Number of discrete graphics cards
1
On-board graphics card model *
Not available
NVIDIA G-SYNC
Yes
NVIDIA GameWorks VR
Yes
CUDA
Yes
CUDA cores
2048
Graphics card HDMI ports quantity
1
Graphics card DisplayPorts quantity
3
Graphics card DVI-I ports quantity
1
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Wi-Fi *
Yes
Bluetooth
Yes
Ports & interfaces
USB 2.0 ports quantity *
4
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
6
DVI port
No
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Line-out
Yes
Line-in
Yes
Ports & interfaces
S/PDIF out port
Yes
Expansion slots
PCI Express x1 (Gen 2.x) slots
1
PCI Express x4 (Gen 2.x) slots
1
PCI Express x16 (Gen 3.x) slots
3
Design
Chassis type *
Tower
Placement supported
Vertical
Cable lock slot
Yes
Cable lock slot type
Kensington
Product color *
Silver
Performance
Motherboard chipset
Intel® X99
Audio output channels
5.1 channels
Password protection
Yes
Product type *
PC
Software
Operating system installed *
Windows 10 Home
Operating system architecture
64-bit
Drivers included
Yes
Processor special features
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Execute Disable Bit
Yes
Intel® Smart Cache
Yes
Intel Enhanced Halt State
Yes
Intel Demand Based Switching
No
Processor package size
52.5 x 45.0 mm
Supported instruction sets
SSE4.2, AVX 2.0, AES
Processor code
SR20S
Scalability
1S
CPU configuration (max)
1
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1,00
Intel Virtualization Technology (VT-x)
Yes
Intel Smart Response Technology version
1,00
Processor ARK ID
82932
Intel® Smart Response Technology
Yes
Intel® Turbo Boost Technology
2.0
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Conflict-Free processor
Yes
Power
Power supply input voltage
100 - 240 V
Power supply input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
-40 - 65 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
0 - 95%
Operating altitude
-15,2 - 3048 m
Non-operating altitude
-15,2 - -10668 m
Weight & dimensions
Width *
639 mm
Depth *
272,7 mm
Height *
570 mm
Weight *
28 kg
Packaging content
Display included *
No
Manual
Yes
AC adapter included
Yes
Other features
Optical drives quantity
1
Source Review comments Score
tomsguide.com
Updated:
2017-08-14 01:57:46
Threadripper. Come on, say it with me. Threadripper. Again. It's just a fun word to say, but the only thing more fun than screaming Threadripper to the heavens is using one to play your games at crazy-high frame rates and multitask with tons of other prog...
Good Fun desig, Great graphics and overall performanc, Runs quiet when gamin, Considerably cheaper than the competition...
Bad Not as many configuration options as the competition...
Bottom line If badass and awesome could have a baby, I'm pretty sure it'd look like the Alienware Area-51 Threadripper Edition -- or something pretty freaking close. AMD's powerful Ryzen Threadripper processor is right at home delivering excellent CPU speed, which on...
80%
computershopper.com
Updated:
2017-08-18 01:11:53
If the latest, completely revamped edition of the company's flagship Area-51 gaming desktop is surprisingly conservative in one sense—no fins or swoopy cutouts, and practically subdued case lighting—it's downright radical in its overall shape. And under t...
Good Spectacular gaming performance, Attractive, innovative design, Powerful Command Center software...
Bad Enormous, potentially unwieldy case, Not the highest CPU and productivity scores in the universe...
Bottom line Alienware returns with a vengeance with the new Area-51 gaming desktop, which delivers an unparalleled design and terrific performance in a package that looks like nothing else we've seen. Read More…...
90%
Country Distributor
United Kingdom 1 distributor(s)