location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Dorma BTS75 V Floor mounted door closer Non-handed Brass

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Dorma Check ‘Dorma’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BTS75 V
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
61801201 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4021226011010
Category: Door Closers Check ‘Dorma’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Dorma: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13743
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Dorma BTS75 V Floor mounted door closer Non-handed Brass:
This short summary of the Dorma BTS75 V Floor mounted door closer Non-handed Brass data-sheet is auto-generated and uses the product title and the first six key specs.

Dorma BTS75 V, Floor mounted door closer, Non-handed, Single-leaf door/Double-leaf door, 110 cm, 120 kg, Brass

Long summary description Dorma BTS75 V Floor mounted door closer Non-handed Brass:
This is an auto-generated long summary of Dorma BTS75 V Floor mounted door closer Non-handed Brass based on the first three specs of the first five spec groups.

Dorma BTS75 V. Placement supported: Floor mounted door closer, Hand orientation: Non-handed, Suitable for door type: Single-leaf door/Double-leaf door. Width: 82 mm, Length: 275 mm, Height: 50 mm

Brand Image Article code product Stock Price from
Dorma

Dorma BTS75 V Floor mounted door closer Non-handed Brass
(show image)
61701200 BTS75 V 0.00
(excl. VAT)
0 (incl. VAT)
Dorma

Dorma BTS75 V Floor mounted door closer Non-handed Black
(show image)
61701000 BTS75 V 0.00
(excl. VAT)
0 (incl. VAT)
Dorma

Dorma TS 73 EMF Overhead concealed door closer Non-handed Silver
(show image)
5548397 TS 73 EMF 0.00
(excl. VAT)
0 (incl. VAT)
Dorma

Dorma TS 73 EMF Overhead concealed door closer Non-handed Silver
(show image)
53140101 TS 73 EMF 0.00
(excl. VAT)
0 (incl. VAT)
Dorma

Dorma TS 72 Overhead concealed door closer Non-handed Silver
(show image)
22232101 TS 72 0.00
(excl. VAT)
0 (incl. VAT)
Dorma

Dorma TS 71 Overhead concealed door closer Non-handed Silver
(show image)
5548408 TS 71 0.00
(excl. VAT)
0 (incl. VAT)
Dorma

Dorma TS 68 Overhead concealed door closer Non-handed White
(show image)
5548441 TS 68 0.00
(excl. VAT)
0 (incl. VAT)
Dorma

Dorma TS 90 Overhead concealed door closer Non-handed Silver
(show image)
10200401 TS 90 0.00
(excl. VAT)
0 (incl. VAT)