Western Digital logo

Western Digital Caviar RE 320GB internal hard drive 7200 RPM 16 MB 3.5" Serial ATA II

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25786
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Western Digital Caviar RE 320GB internal hard drive 7200 RPM 16 MB 3.5" Serial ATA II:

Western Digital Caviar RE 320GB, 320 GB, 7200 RPM, 16 MB, 3.5", Serial ATA II

Long summary description Western Digital Caviar RE 320GB internal hard drive 7200 RPM 16 MB 3.5" Serial ATA II:

Western Digital Caviar RE 320GB. HDD capacity: 320 GB, HDD speed: 7200 RPM, Storage drive buffer size: 16 MB, HDD size: 3.5", Interface: Serial ATA II

Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.