Hotpoint logo

Hotpoint AQ97D 49D IT washing machine Front-load 9 kg 1400 RPM Silver, White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
92426
Info modified on:
27 May 2024, 13:45:47
Short summary description Hotpoint AQ97D 49D IT washing machine Front-load 9 kg 1400 RPM Silver, White:

Hotpoint AQ97D 49D IT, Front-load, 9 kg, B, 78 dB, 1400 RPM, 131 kWh

Long summary description Hotpoint AQ97D 49D IT washing machine Front-load 9 kg 1400 RPM Silver, White:

Hotpoint AQ97D 49D IT. Loading type: Front-load. Drum capacity: 9 kg, Spin-drying class: B, Noise level (spin): 78 dB. Washing class: A. Noise level (wash): 55 dB, Maximum spin speed: 1400 RPM. Annual energy consumption washing: 131 kWh, Annual water consumption washing: 12100 L. Product color: Silver, White. Width: 595 mm, Depth: 616 mm, Height: 850 mm

Specs
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.