location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung E2210 4,5 cm (1.77") 85 g

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
E2210
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GT-E2210ABB show
Show alternative article codes used in the online market place
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 73020
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2024 15:20:49
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Samsung E2210 4,5 cm (1.77") 85 g
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Single SIM
  • - 4,5 cm (1.77") 128 x 160 pixels
  • - Rear camera resolution (numeric): 0,3 MP
  • - Bluetooth 2.0+EDR
  • - Multimedia Messaging Service (MMS)
  • - Lithium-Ion (Li-Ion) 800 mAh
More>>>
Short summary description Samsung E2210 4,5 cm (1.77") 85 g:
This short summary of the Samsung E2210 4,5 cm (1.77") 85 g data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung E2210, Clamshell, Single SIM, 4,5 cm (1.77"), 0,3 MP, Bluetooth, 800 mAh

Long summary description Samsung E2210 4,5 cm (1.77") 85 g:
This is an auto-generated long summary of Samsung E2210 4,5 cm (1.77") 85 g based on the first three specs of the first five spec groups.

Samsung E2210. Form factor: Clamshell. SIM card capability: Single SIM. Display diagonal: 4,5 cm (1.77"), Display resolution: 128 x 160 pixels. Rear camera resolution (numeric): 0,3 MP. Bluetooth. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 800 mAh, Standby time (2G): 340 h. Weight: 85 g

Display
Display diagonal *
4,5 cm (1.77")
Display resolution *
128 x 160 pixels
Display type
TFT
Panel type
TFT
Display number of colors
262144 colours
External display diagonal
2,54 cm (1")
External display resolution
96 x 96 pixels
External display number of colors
Monochrome
Touchscreen *
No
Memory
Flash card support *
No
Compatible memory cards *
Not supported
Internal memory
9 MB
Camera
Rear camera resolution (numeric)
0,3 MP
Rear camera resolution
640 x 480 pixels
Rear camera *
Yes
Digital zoom
4x
Network
SIM card capability *
Single SIM
Data network *
GPRS
GSM bands supported
850, 900, 1800, 1900 MHz
Data transmission
Bluetooth version
2.0+EDR
Infrared data port
No
Bluetooth *
Yes
Messaging
Multimedia Messaging Service (MMS)
Yes
Video
Video call
No
Video capture resolution (max)
160 x 120 pixels
Video compression formats
H.263, MPEG4
Maximum frame rate
15 fps
Audio
Ringer type
Polyphonic
Audio
FM radio *
No
Polyphonic rings quantity
40
Voice recording
Yes
Power
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity *
800 mAh
Talk time (2G) *
8,33 h
Standby time (2G) *
340 h
Weight & dimensions
Weight *
85 g
Width
46,5 mm
Depth
18,5 mm
Height
96 mm
Phone features
Personal info management (PIM) *
Alarm clock, Calculator, Calendar, Countdown timer, Notes, Stopwatch, To-do list
Java technology
Yes
Vibrating alert
Yes
Phonebook capacity
1000 entries
Speakerphone
Yes
Push-to-Talk (PTT)
Yes
Form factor *
Clamshell
Conference call
Yes
Text prediction system type
T9
Text prediction system
Yes
GPS Performance
GPS (satellite)
No
Position location *
No
Call management
Call timer
Yes
Call waiting
Yes
Call hold
Yes
Auto-redialing
Yes
Other features
Networking type
GSM
Operating frequency
850/900/1800/1900 MHz
Browser supported
Openwave 6.2.3
Video capability
Yes
USB 2.0 ports quantity
1
Brand Image Article code product Stock Price from
Samsung E2210B 4,5 cm (1.77") 85 g Samsung E2210B 4,5 cm (1.77") 85 g
(show image)
GT-E2210WIB E2210B 0.00
(excl. VAT)
0 (incl. VAT)