location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

TomTom XL Europe 31 Traffic navigator Fixed 10,9 cm (4.3") LCD 186 g

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
TomTom Check ‘TomTom’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
XL Europe 31 Traffic
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1EG0.002.03
Category:
With a GPS (global positioning system) receiver you will always know where you are and never lose your way, because of a smart American satellite system which this device can receive signals from. With most GPS receivers it is possible to have your position displayed on a map and quite a few can even tell you the way to wherever you want to go, the only thing you need to do is tell it your destination!
Navigators Check ‘TomTom’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by TomTom: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17628
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 10:12:18
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points TomTom XL Europe 31 Traffic navigator Fixed 10,9 cm (4.3") LCD 186 g
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Fixed 10,9 cm (4.3")
  • - Auto
  • - 480 x 272 pixels
More>>>
Short summary description TomTom XL Europe 31 Traffic navigator Fixed 10,9 cm (4.3") LCD 186 g:
This short summary of the TomTom XL Europe 31 Traffic navigator Fixed 10,9 cm (4.3") LCD 186 g data-sheet is auto-generated and uses the product title and the first six key specs.

TomTom XL Europe 31 Traffic, 10,9 cm (4.3"), 480 x 272 pixels, LCD, 16:9, Fixed, 186 g

Long summary description TomTom XL Europe 31 Traffic navigator Fixed 10,9 cm (4.3") LCD 186 g:
This is an auto-generated long summary of TomTom XL Europe 31 Traffic navigator Fixed 10,9 cm (4.3") LCD 186 g based on the first three specs of the first five spec groups.

TomTom XL Europe 31 Traffic. Display diagonal: 10,9 cm (4.3"), Display resolution: 480 x 272 pixels, Display: LCD. Form factor: Fixed. Weight: 186 g, Width: 118 mm, Depth: 25 mm

Source Review comments Score
trustedreviews.com
Updated:
2011-10-04 10:36:39
When it ain't broke, don't fix it, goes the saying. It's over-used, but as with all such maxims, there's a nugget of eternal truth behind it. After all, why change something - like a TomTom - when it's so incredibly good in the first place? It's somethin...
Bottom line Initial prices look a little dear, even though they're a lot lower than the x30 range at around £180 for the basic UK version, but don't let that fool you. As soon as these start to appear on the market in significant numbers, the prices will drop and the...
80%
absolutegadget.com
Updated:
2016-12-29 08:18:08
If you have a high-end TomTom satnav, then you will know of the HD Traffic system that can really help you avoid those harrowing waits in built-up traffic. The new XL Live brings that same jam relief in a slightly cheaper package. It is among the recen...
0%
aoaforums.com
Updated:
2016-12-29 08:18:08
I have recently had to purchase a GPS due to work demands. After wading through countless models, I made my decision. There are thousands or GPS units on the market today with equally as many futures available on different models. Features of a GPS tod...
0%
techworld.com
Updated:
2016-12-29 08:18:08
The TomTom XL satellite navigation device may have an oversized 4.3in touchscreen, but the overall design is anything but extra large.The XL is the first of a new breed of TomTom devices that sports a slimmed down cradle unit. For drivers fed up with...
Bottom line The TomTom XL is an excellent satnav unit that fixes easily and securely to a windscreen and folds away into itself so it can be stashed in a glove compartment or in a handbag. The mapping is as accurate as any satnav unit we've tried and the intellig...
0%