location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Little Tikes Spray & Rescue Fire Truck Ride-on car

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Little Tikes Check ‘Little Tikes’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Spray & Rescue Fire Truck
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
616129E13
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0050743616129 show
Category:
Toys which can be ridden by children e.g. tricycle.
Rocking & Ride-On Toys Check ‘Little Tikes’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Little Tikes: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 83454
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 09:04:41
The date of the most recent change of the data-sheet in Icecat's system
CE Marking (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
More>>>
Short summary description Little Tikes Spray & Rescue Fire Truck Ride-on car:
This short summary of the Little Tikes Spray & Rescue Fire Truck Ride-on car data-sheet is auto-generated and uses the product title and the first six key specs.

Little Tikes Spray & Rescue Fire Truck, 1,5 yr(s), 4 wheel(s), Plastic, Black, Red, White

Long summary description Little Tikes Spray & Rescue Fire Truck Ride-on car:
This is an auto-generated long summary of Little Tikes Spray & Rescue Fire Truck Ride-on car based on the first three specs of the first five spec groups.

Little Tikes Spray & Rescue Fire Truck. Drive type: Push, Recommended age (min): 1,5 yr(s), Recommended age (max): 5 yr(s), Number of wheels: 4 wheel(s), Material: Plastic, Product color: Black, Red, White

Features
Product color *
Black, Red, White
Product type *
Ride-on car
Material
Plastic
Suggested gender *
Boy/Girl
Recommended age (min) *
1,5 yr(s)
Recommended age (max)
5 yr(s)
Drive type *
Push
Suitable for outdoor use
Yes
Number of wheels *
4 wheel(s)
Wheels type
Solid wheels
Horn
Yes
Water tank
Yes
Preassembled
No
Country of origin
China
Sustainability
Certification
CE
Weight & dimensions
Width
435,9 mm
Depth
822,2 mm
Height
554,7 mm
Weight
8,32 kg
Packaging data
Hose included
Yes
Package width
416,1 mm
Package depth
455,7 mm
Package height
792,5 mm
Package weight
8,32 kg
Package volume
150200 cm³
Package type
Box
Logistics data
Quantity per intermodal container (20ft)
188 pc(s)
Quantity per intermodal container (40ft)
433 pc(s)
Quantity per intermodal container (40ft, HC)
443 pc(s)
Harmonized System (HS) code
9503001000
Quantity per pallet
2 pc(s)
Master (outer) case width
416,1 mm
Master (outer) case length
455,7 mm
Master (outer) case height
792,5 mm
Master (outer) case weight
8,32 kg
Master (outer) case volume
150200 cm³