location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Little Tikes Cozy Truck Ride-on car

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Little Tikes Check ‘Little Tikes’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Cozy Truck
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
620744E3
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0050743620744 show
Category:
Toys which can be ridden by children e.g. tricycle.
Rocking & Ride-On Toys Check ‘Little Tikes’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Little Tikes: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 106892
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 09:04:39
The date of the most recent change of the data-sheet in Icecat's system
CE Marking (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
More>>>
Short summary description Little Tikes Cozy Truck Ride-on car:
This short summary of the Little Tikes Cozy Truck Ride-on car data-sheet is auto-generated and uses the product title and the first six key specs.

Little Tikes Cozy Truck, 1,5 yr(s), 4 wheel(s), Plastic, Black, Blue, Yellow, Batteries required

Long summary description Little Tikes Cozy Truck Ride-on car:
This is an auto-generated long summary of Little Tikes Cozy Truck Ride-on car based on the first three specs of the first five spec groups.

Little Tikes Cozy Truck. Drive type: Push, Recommended age (min): 1,5 yr(s), Recommended age (max): 5 yr(s), Number of wheels: 4 wheel(s), Material: Plastic, Product color: Black, Blue, Yellow. Batteries required, Battery type: LR44

Features
Product color *
Black, Blue, Yellow
Product type *
Ride-on car
Material
Plastic
Suggested gender *
Boy/Girl
Recommended age (min) *
1,5 yr(s)
Recommended age (max)
5 yr(s)
Drive type *
Push
Suitable for indoor use
Yes
Suitable for outdoor use
Yes
Number of wheels *
4 wheel(s)
Wheels type
Solid wheels
Horn
Yes
Storage basket
Yes
Parent handle
Yes
Preassembled
No
Country of origin
Poland
Learning & training skills
Learning & training skills
Imagination development
Battery
Battery type
LR44
Batteries required
Yes
Number of batteries supported
2
Sustainability
Certification
CE
Weight & dimensions
Width
485,4 mm
Depth
921,3 mm
Height
871,7 mm
Weight
12,8 kg
Packaging data
Package width
460 mm
Package depth
480 mm
Package height
891,5 mm
Package weight
12,8 kg
Package volume
185100 cm³
Package type
Box
Logistics data
Master (outer) case net weight
11,9 kg
Quantity per intermodal container (20ft)
153 pc(s)
Quantity per intermodal container (40ft)
352 pc(s)
Quantity per intermodal container (40ft, HC)
359 pc(s)
Harmonized System (HS) code
9503001000
Quantity per pallet
2 pc(s)
Master (outer) case width
455,6 mm
Master (outer) case length
455,6 mm
Master (outer) case height
891,5 mm
Master (outer) case weight
11,9 kg
Master (outer) case volume
185100 cm³