Little Tikes logo

Little Tikes Big Dog Truck Ride-on car

Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
77761
Info modified on:
14 Jun 2024, 09:04:41
Short summary description Little Tikes Big Dog Truck Ride-on car:

Little Tikes Big Dog Truck, 1 yr(s), 4 wheel(s), Plastic, Grey, Red, Violet, Yellow, Batteries required

Long summary description Little Tikes Big Dog Truck Ride-on car:

Little Tikes Big Dog Truck. Drive type: Push, Recommended age (min): 1 yr(s), Recommended age (max): 3 yr(s), Number of wheels: 4 wheel(s), Material: Plastic, Product color: Grey, Red, Violet, Yellow. Batteries required, Battery type: AA

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.