location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite U342-HGU3 mobile device dock station Tablet Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
U342-HGU3
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
U342-HGU3 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332198501 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 108645
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Oct 2023 11:18:18
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Tripp Lite U342-HGU3 mobile device dock station Tablet Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Basic device type: Tablet
  • - Brand compatibility: Microsoft
  • - Black
  • - HDMI
  • - Power source type: AC
More>>>
Short summary description Tripp Lite U342-HGU3 mobile device dock station Tablet Black:
This short summary of the Tripp Lite U342-HGU3 mobile device dock station Tablet Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite U342-HGU3, Microsoft, Surface, Surface Pro, Black

Long summary description Tripp Lite U342-HGU3 mobile device dock station Tablet Black:
This is an auto-generated long summary of Tripp Lite U342-HGU3 mobile device dock station Tablet Black based on the first three specs of the first five spec groups.

Tripp Lite U342-HGU3. Basic device type: Tablet, Brand compatibility: Microsoft, Compatibility: Surface, Surface Pro, Product color: Black

Performance
Basic device type *
Tablet
Brand compatibility *
Microsoft
Compatibility
Surface, Surface Pro
Product color
Black
Network
Bluetooth *
No
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity
3
Audio output *
No
HDMI *
Yes
HDMI connector type
Full-size
Mini DisplayPorts quantity
1
Ethernet LAN (RJ-45) ports
1
Power
Power source type
AC
AC input voltage
100-240 V
AC input frequency
50 - 60 Hz
DC output voltage
+5V
DC output current
2 A
Packaging data
Quantity
1
Package width
109,2 mm
Package depth
276,9 mm
Package height
43,2 mm
Package weight
360 g
Packaging content
Cables included
AC, Mini DisplayPort
User guide
Yes
Technical details
Maximum current
0,4 A
Logistics data
Master (outer) case GTIN (EAN/UPC)
10037332198508
Quantity per master (outer) case
10 pc(s)
Master (outer) case width
480,1 mm
Master (outer) case length
300 mm
Master (outer) case height
134,9 mm
Master (outer) case weight
4,5 kg
Country of origin
China