location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Trust Wireless Slimline Media Deskset keyboard Mouse included RF Wireless QWERTY

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Trust Check ‘Trust’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Wireless Slimline Media Deskset
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
16333
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8713439163339
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘Trust’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Trust: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 107853
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Feb 2024 14:12:34
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Trust Wireless Slimline Media Deskset keyboard Mouse included RF Wireless QWERTY
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - RF Wireless
  • - QWERTY
  • - Mouse included
More>>>
Short summary description Trust Wireless Slimline Media Deskset keyboard Mouse included RF Wireless QWERTY:
This short summary of the Trust Wireless Slimline Media Deskset keyboard Mouse included RF Wireless QWERTY data-sheet is auto-generated and uses the product title and the first six key specs.

Trust Wireless Slimline Media Deskset, Wireless, RF Wireless, QWERTY, Mouse included

Long summary description Trust Wireless Slimline Media Deskset keyboard Mouse included RF Wireless QWERTY:
This is an auto-generated long summary of Trust Wireless Slimline Media Deskset keyboard Mouse included RF Wireless QWERTY based on the first three specs of the first five spec groups.

Trust Wireless Slimline Media Deskset. Connectivity technology: Wireless, Device interface: RF Wireless, Keyboard layout: QWERTY. Mouse included

Keyboard
Connectivity technology *
Wireless
Device interface *
RF Wireless
Keyboard layout *
QWERTY
Frequency band
2.4 GHz
Features
Wireless range
8 m
Mouse
Mouse included *
Yes
Movement detection technology
Optical
Movement resolution
1000 DPI
Mouse
Buttons quantity
5
Scroll
Yes
System requirements
Mac operating systems supported
No
Minimum system requirements
Windows Vista or XP. USB port.
Packaging data
Package dimensions (WxDxH)
545 x 46 x 172 mm
Other features
Internal
No
Compatible operating systems
Win Vista, XP
Contents
Wireless optical mouse. Wireless keyboard. USB receiver. 2x AA and 2x AAA. User's guide.
Brand Image Article code product Stock Price from
Trust Wireless Deskset BE keyboard Mouse included RF Wireless AZERTY Black Trust Wireless Deskset BE keyboard Mouse included RF Wireless AZERTY Black
(show image)
16599 Wireless Deskset BE 0.00
(excl. VAT)
0 (incl. VAT)
Trust Illuminated KB-1500 keyboard USB QWERTY White Trust Illuminated KB-1500 keyboard USB QWERTY White
(show image)
14961 Illuminated Keyboard KB-1500 0.00
(excl. VAT)
0 (incl. VAT)
Trust Multimedia Scroll KB-2200 keyboard USB QWERTY Trust Multimedia Scroll KB-2200 keyboard USB QWERTY
(show image)
15051 Multimedia Scroll Keyboard KB-2200 0.00
(excl. VAT)
0 (incl. VAT)