location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite U444-06N-HGU-C USB graphics adapter 1920 x 1080 pixels White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
U444-06N-HGU-C
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
U444-06N-HGU-C show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332193940 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 151559
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:07:52
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Tripp Lite U444-06N-HGU-C USB graphics adapter 1920 x 1080 pixels White:
This short summary of the Tripp Lite U444-06N-HGU-C USB graphics adapter 1920 x 1080 pixels White data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite U444-06N-HGU-C, 1920 x 1080 pixels

Long summary description Tripp Lite U444-06N-HGU-C USB graphics adapter 1920 x 1080 pixels White:
This is an auto-generated long summary of Tripp Lite U444-06N-HGU-C USB graphics adapter 1920 x 1080 pixels White based on the first three specs of the first five spec groups.

Tripp Lite U444-06N-HGU-C. Maximum resolution: 1920 x 1080 pixels, Supported graphics resolutions: 1920 x 1080 (HD 1080), Supported video modes: 1080p. Product color: White. Weight: 50 g. Package width: 140 mm, Package depth: 100,1 mm, Package height: 23,1 mm. Quantity per pack: 1 pc(s)

Performance
Maximum resolution
1920 x 1080 pixels
Supported graphics resolutions
1920 x 1080 (HD 1080)
Supported video modes
1080p
Design
Product color
White
Weight & dimensions
Weight
50 g
Packaging data
Package width
140 mm
Package depth
100,1 mm
Package height
23,1 mm
Package weight
80 g
Packaging content
Quantity per pack
1 pc(s)
Packaging content
Manual
Yes
Technical details
Sustainability certificates
RoHS
Compliance certificates
RoHS
Logistics data
Quantity per master (outer) case
10 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332193947
Master (outer) case width
294,9 mm
Master (outer) case length
134,9 mm
Master (outer) case height
119,9 mm
Master (outer) case weight
710 g
Country of origin
Vietnam
Harmonized System (HS) code
84733080
Brand Image Article code product Stock Price from
Tripp Lite MTB3-002-HD USB graphics adapter 3840 x 2160 pixels Grey Tripp Lite MTB3-002-HD USB graphics adapter 3840 x 2160 pixels Grey
(show image)
MTB3-002-HD MTB3-002-HD 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U444-06N-DP8WC USB graphics adapter 7860 x 4320 pixels White Tripp Lite U444-06N-DP8WC USB graphics adapter 7860 x 4320 pixels White
(show image)
U444-06N-DP8WC U444-06N-DP8WC 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U444-06N-H3U-C USB graphics adapter 3840 x 2160 pixels Grey Tripp Lite U444-06N-H3U-C USB graphics adapter 3840 x 2160 pixels Grey
(show image)
U444-06N-H3U-C U444-06N-H3U-C 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U444-T6N-VUBC USB graphics adapter 1920 x 1200 pixels Black Tripp Lite U444-T6N-VUBC USB graphics adapter 1920 x 1200 pixels Black
(show image)
U444-T6N-VUBC U444-T6N-VUBC 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U444-T6N-H4GUBC USB graphics adapter 3840 x 2160 pixels Black Tripp Lite U444-T6N-H4GUBC USB graphics adapter 3840 x 2160 pixels Black
(show image)
U444-T6N-H4GUBC U444-T6N-H4GUBC 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U444-T6N-H4UBC USB graphics adapter 3840 x 2160 pixels Black Tripp Lite U444-T6N-H4UBC USB graphics adapter 3840 x 2160 pixels Black
(show image)
U444-T6N-H4UBC U444-T6N-H4UBC 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U444-06N-HV4GUB USB graphics adapter Black Tripp Lite U444-06N-HV4GUB USB graphics adapter Black
(show image)
U444-06N-HV4GUB U444-06N-HV4GUB 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U444-06N-HV4GU USB graphics adapter White Tripp Lite U444-06N-HV4GU USB graphics adapter White
(show image)
U444-06N-HV4GU U444-06N-HV4GU 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U444-06N-HDV4KB USB graphics adapter 3840 x 2160 pixels Black Tripp Lite U444-06N-HDV4KB USB graphics adapter 3840 x 2160 pixels Black
(show image)
U444-06N-HDV4KB U444-06N-HDV4KB 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U444-06N-H4UB-C USB graphics adapter Black Tripp Lite U444-06N-H4UB-C USB graphics adapter Black
(show image)
U444-06N-H4UB-C U444-06N-H4UB-C 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 5 distributor(s)
United Kingdom 8 distributor(s)
France 2 distributor(s)
Österreich 2 distributor(s)
Danmark 3 distributor(s)
United States 2 distributor(s)
Belgium 1 distributor(s)
España 1 distributor(s)