location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite BP240V500C UPS battery cabinet Tower

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BP240V500C
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BP240V500C
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332185051 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 49141
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:23:58
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Tripp Lite BP240V500C UPS battery cabinet Tower
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Tower
  • - Housing material: Steel
  • - Black
More>>>
Short summary description Tripp Lite BP240V500C UPS battery cabinet Tower:
This short summary of the Tripp Lite BP240V500C UPS battery cabinet Tower data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite BP240V500C, Tower, Black, Steel, TAA, 736,6 mm, 800,1 mm

Long summary description Tripp Lite BP240V500C UPS battery cabinet Tower:
This is an auto-generated long summary of Tripp Lite BP240V500C UPS battery cabinet Tower based on the first three specs of the first five spec groups.

Tripp Lite BP240V500C. Form factor: Tower, Product color: Black, Housing material: Steel. Certification: TAA. Width: 736,6 mm, Depth: 800,1 mm, Height: 1498,6 mm. Country of origin: Taiwan, Master (outer) case width: 1168,4 mm, Master (outer) case length: 1219,2 mm

Design
Form factor *
Tower
Product color
Black
Housing material
Steel
Castor wheels
Yes
Certificates
Certification
TAA
Weight & dimensions
Width
736,6 mm
Depth
800,1 mm
Height
1498,6 mm
Weight
1156,7 kg
Package width
1168,4 mm
Package depth
1219,2 mm
Weight & dimensions
Package height
1676,4 mm
Package weight
1206,6 kg
Packaging content
Quantity
1
Technical details
Compliance certificates
RoHS
Logistics data
Country of origin
Taiwan
Master (outer) case width
1168,4 mm
Master (outer) case length
1219,2 mm
Master (outer) case height
1676,4 mm
Master (outer) case weight
1206,6 kg
Quantity per master (outer) case
1 pc(s)
Brand Image Article code product Stock Price from
Tripp Lite BP288VEBPNB UPS battery cabinet Tower Tripp Lite BP288VEBPNB UPS battery cabinet Tower
(show image)
BP288VEBPNB BP288VEBPNB 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite BP240V370NB UPS battery cabinet Tower Tripp Lite BP240V370NB UPS battery cabinet Tower
(show image)
BP240V370NB BP240V370NB 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite BP240V10RT3UTAA UPS battery cabinet Rackmount/Tower Tripp Lite BP240V10RT3UTAA UPS battery cabinet Rackmount/Tower
(show image)
BP240V10RT3UTAA BP240V10RT3UTAA 0.00
(excl. VAT)
0 (incl. VAT)