location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Hozelock 2184 water hose fitting PVC Grey, Yellow 1 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Hozelock Check ‘Hozelock’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2184
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2184
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5010646005258
Category:
Nozzles and connectors for water hoses.
Water Hose Fittings Check ‘Hozelock’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Hozelock: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 28578
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Nov 2017 03:35:06
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Hozelock 2184 water hose fitting PVC Grey, Yellow 1 pc(s):
This short summary of the Hozelock 2184 water hose fitting PVC Grey, Yellow 1 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Hozelock 2184, PVC, Grey, Yellow

Long summary description Hozelock 2184 water hose fitting PVC Grey, Yellow 1 pc(s):
This is an auto-generated long summary of Hozelock 2184 water hose fitting PVC Grey, Yellow 1 pc(s) based on the first three specs of the first five spec groups.

Hozelock 2184. Quantity per pack: 1 pc(s). Package width: 89 mm, Package depth: 39 mm, Package height: 144 mm

Brand Image Article code product Stock Price from
Hozelock

Hozelock 2046 water hose fitting Tap connector Brass Nickel 1 pc(s)
(show image)
2046 2046 0.00
(excl. VAT)
0 (incl. VAT)
Hozelock

Hozelock 2159 water hose fitting Tap connector PVC Grey, Yellow 1 pc(s)
(show image)
2159 2159 0.00
(excl. VAT)
0 (incl. VAT)
Hozelock

Hozelock 2041 water hose fitting Tap connector Brass Chrome 1 pc(s)
(show image)
2041 2041 0.00
(excl. VAT)
0 (incl. VAT)
Hozelock

Hozelock 2150 water hose fitting Tap connector PVC Grey, Red, Yellow 1 pc(s)
(show image)
2150 2150 0.00
(excl. VAT)
0 (incl. VAT)
Hozelock

Hozelock 2167 water hose fitting Tap connector Metal Orange, Yellow 1 pc(s)
(show image)
2167 2167 0.00
(excl. VAT)
0 (incl. VAT)
Hozelock

Hozelock 2158 water hose fitting Tap connector Plastic Black, Yellow 1 pc(s)
(show image)
2158 2158 0.00
(excl. VAT)
0 (incl. VAT)