location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP UC Wireless Mono Headset Ear-hook, In-ear Office/Call center Bluetooth Black, Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
UC Wireless Mono Headset
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
W3K08AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0889899322437 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 333718
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jul 2024 13:58:28
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 15 May 2020
Product end of life date
Bullet Points HP UC Wireless Mono Headset Ear-hook, In-ear Office/Call center Bluetooth Black, Grey
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Black, Grey Office/Call center Ear-hook, In-ear Headset
  • - Wireless Bluetooth 4.0 30 m
  • - Intraaural
  • - Microphone type: Boom
More>>>
Short summary description HP UC Wireless Mono Headset Ear-hook, In-ear Office/Call center Bluetooth Black, Grey:
This short summary of the HP UC Wireless Mono Headset Ear-hook, In-ear Office/Call center Bluetooth Black, Grey data-sheet is auto-generated and uses the product title and the first six key specs.

HP UC Wireless Mono Headset, Wireless, Office/Call center, 7,9 g, Headset, Black, Grey

Long summary description HP UC Wireless Mono Headset Ear-hook, In-ear Office/Call center Bluetooth Black, Grey:
This is an auto-generated long summary of HP UC Wireless Mono Headset Ear-hook, In-ear Office/Call center Bluetooth Black, Grey based on the first three specs of the first five spec groups.

HP UC Wireless Mono Headset. Product type: Headset. Connectivity technology: Wireless, Bluetooth. Recommended usage: Office/Call center. Wireless range: 30 m. Weight: 7,9 g. Product color: Black, Grey

Performance
Product type *
Headset
Wearing style *
Ear-hook, In-ear
Recommended usage *
Office/Call center
Headset type
Monaural
Product color *
Black, Grey
Country of origin
China
Certification
CE, FCC, GOST, REACH
HP segment
Business
Ports & interfaces
Connectivity technology *
Wireless
Bluetooth
Yes
Bluetooth version
4.0
Wireless range
30 m
Headphones
Ear coupling *
Intraaural
Microphone
Microphone type *
Boom
Battery
Talk time
6 h
Battery
Standby time
240 h
Sustainability
Sustainability certificates
RoHS
Weight & dimensions
Width
24 mm
Depth
65 mm
Height
15 mm
Weight
7,9 g
Packaging content
Cables included
USB
Logistics data
Harmonized System (HS) code
85183000
Technical details
Compliance certificates
RoHS
Other features
Number of products included
1 pc(s)
Near Field Communication (NFC)
Yes
Storage pouch
Yes
Country Distributor
United Kingdom 2 distributor(s)