BrightSign LS423 digital media player Blue Full HD 1920 x 1080 pixels

Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
56918
Info modified on:
12 Apr 2023, 14:46:23
Short summary description BrightSign LS423 digital media player Blue Full HD 1920 x 1080 pixels:

BrightSign LS423, Blue, H.264, H.265, MPEG1, MPEG2, BMP, JPG, PNG, AAC, MP2, MP3, WAV, Flash, SDHC, SDXC

Long summary description BrightSign LS423 digital media player Blue Full HD 1920 x 1080 pixels:

BrightSign LS423. Product color: Blue, Video formats supported: H.264, H.265, MPEG1, MPEG2, Image formats supported: BMP, JPG, PNG. Storage media type: Flash, Compatible memory cards: SDHC, SDXC, Maximum memory card size: 2 TB. HD type: Full HD, Maximum video resolution: 1920 x 1080 pixels. LED indicators: Power. Width: 96,8 mm, Depth: 144,3 mm, Height: 23,7 mm

Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.