location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Logitech G G213 Prodigy Gaming keyboard USB QWERTZ Swiss Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech G Check ‘Logitech G’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
G213 Prodigy Gaming Keyboard
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
920-008089 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5099206065932
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘Logitech G’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech G: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 86029
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Mar 2024 09:14:46
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Logitech G G213 Prodigy Gaming keyboard USB QWERTZ Swiss Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Gaming
  • - USB
  • - QWERTZ Swiss
  • - Full-size (100%) Numeric keypad
  • - Windows keys Adjustable keyboard height
  • - Backlight RGB LED Various
  • - Black
More>>>
Short summary description Logitech G G213 Prodigy Gaming keyboard USB QWERTZ Swiss Black:
This short summary of the Logitech G G213 Prodigy Gaming keyboard USB QWERTZ Swiss Black data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech G G213 Prodigy Gaming Keyboard, Full-size (100%), Wired, USB, QWERTZ, RGB LED, Black

Long summary description Logitech G G213 Prodigy Gaming keyboard USB QWERTZ Swiss Black:
This is an auto-generated long summary of Logitech G G213 Prodigy Gaming keyboard USB QWERTZ Swiss Black based on the first three specs of the first five spec groups.

Logitech G G213 Prodigy Gaming Keyboard. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB, Keyboard layout: QWERTZ. Backlight type: RGB LED, Wrist rest. Cable length: 1,8 m. Recommended usage: Gaming. Product color: Black

Source Review comments Score
gamersnexus.net
Updated:
2017-02-05 05:26:34
Whenever we get a new keyboard to review, we make a point to put away the regularly used keyboards. It's easy to gravitate toward what we're familiar with, and so those things must be put aside for the review. Oftentimes, putting away the usual keyboards...
Bottom line When we originally unboxed the Logitech G213 Prodigy, we expected to be disappointed by having to use a rubber dome keyboard again. Rubber domes have fallen out of vogue, and although we know plenty of our readers still prefer the cost or feel of rubber d...
0%
computershopper.com
Updated:
2017-02-05 05:26:34
In these days of abundant, elaborate gaming keyboards, should a serious gamer settle for a rubber-dome (membrane) keyboard like the $69.99-MSRP Logitech G213 Prodigy? It's a good question, though we can't offer a definitive answer that'll fit everyone.We...
Good Relatively quiet key action, Large media keys, Feet unfold to the side for extra stability...
Bad Flimsy frame, Membrane, not mechanical, keys, Lighting customizable only by zone, Key reassignment works only on function keys, No pass-through ports or volume dial...
Bottom line The colorful G213 Prodigy benefits from Logitech's great Gaming Software, but it otherwise can't compete with similarly priced competition—even from within Logitech's own product ranks. Read More…...
50%
overclock3d.net
Updated:
2017-02-05 05:26:34
Logitech have an enormous range of keyboards to suit almost every budget and demand. Indeed the chances are that most of the people reading this will have used a Logitech keyboard at some point. The Logitech K740 is the keyboard upon which 90% of the revi...
Bottom line You would think that by stripping down the features to hone the design into a simple, no nonsense affair that the G213 Prodigy could broaden its appeal. After all, keyboards such as the G910 might have plenty of features but unless they cater to your spec...
0%
pcmag.com
Updated:
2017-02-05 05:26:34
The Logitech G213 Prodigy Gaming Keyboard ($69.99) is an entry-level gaming keyboard with some of the bells and whistles gamers look for, but at a price that is more palatable to mom and dad. It gives you some gaming specialization, though Logitech saves...
Good Multiple lighting schemes, Syncs with other Logitech G products, Liquid resistant, Affordable...
Bad Mushy membrane keys, Demonstrates some flex, Lacks separate macro keys...
Bottom line Although priced reasonably with customizable lighting, anti-ghosting, and configurable function keys, the Logitech G213 Prodigy Gaming Keyboard falls short for the hard-core gamer...
60%
tomsguide.com
Updated:
2017-02-05 05:26:34
A few years ago, recommending a PC as a casual gaming system would have been unthinkable. Now, between inexpensive systems, simple digital downloads and a booming indie scene, a regular PC without a standalone graphics card is a perfectly viable alternati...
Good Attractive desig, Programmable keys and profile, Good typing performance...
Bad So-so membrane key, Dull lightin, Somewhat expensive...
Bottom line If I could convince every burgeoning PC gamer to cough up $100 to $150 for a mechanical keyboard, I would. Mechanical keyboards are wonderful accessories for both gaming and typing, and they last much longer than their membrane counterparts. However, pric...
60%
pcper.com
Updated:
2017-02-22 01:53:19
“The G213 Prodigy gaming keyboard features Logitech Mech-Dome keys that are specially tuned to deliver a superior tactile response and performance profile similar to a mechanical keyboard. Mech-Dome keys are full height, deliver a full 4mm travel distance...
Bottom line To begin with, the 4 mm key travel and 50g actuation force makes the G213 feel almost like a mechanical keyboard. In fact, there were times that I forgot that I was on a membrane keyboard as I clacked away on CES news stories last month. But there is a sl...
0%
pcworld.com_techhive.com
Updated:
2017-05-01 02:03:18
Rubber-dome keyboards are back.Sure, they've been around here and there. People who don't care or don't know about mechanical keyboards keep the market for them alive and well.But for enthusiasts, they've been good as dead. Virtually everyone has switched...
Good Feels okay. for a rubber-dome switch keyboard, Zone RGB lighting, Professional look...
Bad Wrist rest doesn't detach, Priced like an actual mechanical keyboard, Flimsy construction...
Bottom line It's hard for me to imagine a reason to buy a G213. It's not that Logitech's made a bad keyboard—it is, as I said, a high-class rubber-dome keyboard. Is there an enthusiast market for that, though? Rubber domes are popular because they're cheap. Charging...
50%
nerdreactor.com
Updated:
2017-10-14 05:38:33
It was about one month ago we were made aware of Logitech's latest line of gaming peripherals that are marketed toward casual gamers. While there are already a long line of keyboards and mice out there that are of high quality marketed towards people who...
Bottom line The G403 Mouse certainly hits the mark when it comes to being gamer quality hardware, but the high price point and lack of features that legitimate high-end gaming peripherals have that cost less make this not a great value. There just isn't enough to sep...
50%
pureoverclock.com
Updated:
2018-02-09 02:10:26
Where do all the cool mice live? In their mousepads of course! Gaming mice has become a crowded market. So what makes a gaming mouse? Even mice with higher DPI are slapped with the title of “Gaming” mouse. Features like RGB lighting, switch types and sens...
Good These Logitech mice use excellent quality parts and have been the best I have used so far. The new pwm3366 sensor is really accurate and feels really smooth. With 16.8 million RGB colors you can create bright and interesting themes to match your entire se...
Bad NO mechanical switches for keyboard and the Wireless G403 mouse is more expensive...
Bottom line The Logitech Prodigy Series was designed to give great features for the price. The PRO series as well was designed to be the best Esports mouse you can get for as little as possible. This means quality parts for a fantastic price...
0%
Brand Image Article code product Stock Price from
Logitech MK850 Performance Wireless and Mouse Combo keyboard Mouse included Universal RF Wireless + Bluetooth QWERTZ Swiss Black Logitech MK850 Performance Wireless and Mouse Combo keyboard Mouse included Universal RF Wireless + Bluetooth QWERTZ Swiss Black
(show image)
920-008223 MK850 Performance Wireless Keyboard and Mouse Combo 0.00
(excl. VAT)
0 (incl. VAT)
Logitech G

Logitech G G910 Orion Spectrum RGB Mechanical Gaming keyboard USB QWERTZ Swiss Black
(show image)
920-008015 G910 Orion Spectrum RGB Mechanical Gaming Keyboard 0.00
(excl. VAT)
0 (incl. VAT)
Logitech K780 Multi-Device Wireless keyboard Universal RF Wireless + Bluetooth QWERTZ Swiss Grey, White Logitech K780 Multi-Device Wireless keyboard Universal RF Wireless + Bluetooth QWERTZ Swiss Grey, White
(show image)
920-008036 K780 Multi-Device Wireless Keyboard 0.00
(excl. VAT)
0 (incl. VAT)
Logitech G

Logitech G G610 Orion Brown keyboard Gaming USB QWERTZ Swiss Black
(show image)
920-007861 G610 Orion Brown 0.00
(excl. VAT)
0 (incl. VAT)
Logitech G

Logitech G G810 keyboard Gaming USB QWERTZ Swiss Black
(show image)
920-007772 G810 0.00
(excl. VAT)
0 (incl. VAT)
Logitech MK235 keyboard Mouse included Universal USB QWERTZ Swiss Grey Logitech MK235 keyboard Mouse included Universal USB QWERTZ Swiss Grey
(show image)
920-007909 MK235 0.00
(excl. VAT)
0 (incl. VAT)
Logitech K380 keyboard Universal Bluetooth QWERTZ Swiss Blue Logitech K380 keyboard Universal Bluetooth QWERTZ Swiss Blue
(show image)
920-007571 K380 0.00
(excl. VAT)
0 (incl. VAT)
Logitech K380 keyboard Universal Bluetooth QWERTZ Swiss Grey Logitech K380 keyboard Universal Bluetooth QWERTZ Swiss Grey
(show image)
920-007570 K380 0.00
(excl. VAT)
0 (incl. VAT)
Logitech G

Logitech G G410 Atlas Spectrum keyboard Gaming USB QWERTZ Swiss Black
(show image)
920-007749 G410 Atlas Spectrum 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Wireless Touch K400 Plus keyboard Home RF Wireless Swiss White Logitech Wireless Touch K400 Plus keyboard Home RF Wireless Swiss White
(show image)
920-007134 Wireless Touch Keyboard K400 Plus 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 4 distributor(s)
France 1 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
United Kingdom 4 distributor(s)
Switzerland 3 distributor(s)
Danmark 2 distributor(s)
Deutschland 2 distributor(s)
Worldwide 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)