Plieger Lucca 7253274 central heating towel rail Ladder towel rail

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
5941
Info modified on:
02 Jun 2018, 09:05:44
Short summary description Plieger Lucca 7253274 central heating towel rail Ladder towel rail:

Plieger Lucca 7253274, Ladder towel rail, Straight, Wall-mounted, White, CE, 415 W

Long summary description Plieger Lucca 7253274 central heating towel rail Ladder towel rail:

Plieger Lucca 7253274. Style: Ladder towel rail, Towel rail profile type: Straight, Mounting type: Wall-mounted. Heating capacity in watts: 415 W, Radiator connection: Middle bottom. Length: 600 mm, Height: 775 mm

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.