location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP GT52 Original

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GT52
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
M0H56AE
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0190780132555 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 179383
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Aug 2024 00:13:04
The date of the most recent change of the data-sheet in Icecat's system
CE Marking (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP GT52 Original
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original Yellow
  • - Color ink page yield: 8000 pages
  • - Brand compatibility: HP
  • - 1 pc(s)
More>>>
Short summary description HP GT52 Original:
This short summary of the HP GT52 Original data-sheet is auto-generated and uses the product title and the first six key specs.

HP GT52, Yellow, HP, 8000 pages, Yellow, 70 ml, 1 pc(s)

Long summary description HP GT52 Original:
This is an auto-generated long summary of HP GT52 Original based on the first three specs of the first five spec groups.

HP GT52. Printing colors: Yellow, Brand compatibility: HP, Color ink page yield: 8000 pages. Quantity per pack: 1 pc(s), Package width: 47 mm, Package depth: 47 mm. Master (outer) case weight: 2,89 g, Quantity per pallet: 2016 pc(s), Pallet weight: 277,4 g

Features
Original *
Yes
Printing colors *
Yellow
Color ink page yield
8000 pages
Brand compatibility *
HP
Product color
Yellow
Capacity
70 ml
Packaging data
Quantity per pack *
1 pc(s)
Package width
47 mm
Package depth
47 mm
Package height
150 mm
Technical details
Weight
110 g
Technical details
Number of layers per pallet
7 pc(s)
Pallet dimensions (W x D x H)
1200 x 800 x 1306 mm
Number of cartons per pallet layer
12 pc(s)
Number of cartons per pallet
84 pc(s)
Logistics data
Master (outer) case weight
2,89 g
Quantity per pallet
2016 pc(s)
Pallet weight
277,4 g
Quantity per master (outer) case
24 pc(s)
Harmonized System (HS) code
84439990
Country Distributor
Nederland 4 distributor(s)
Portugal 2 distributor(s)
Switzerland 2 distributor(s)
United Kingdom 5 distributor(s)
Danmark 3 distributor(s)
Polska 1 distributor(s)
Worldwide 1 distributor(s)
España 1 distributor(s)
Deutschland 1 distributor(s)
France 1 distributor(s)
Sverige 1 distributor(s)
Magyarország 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
Lithuania 1 distributor(s)