HP logo

HP Designjet 110plus r large format printer Thermal inkjet Color 1200 x 600 DPI 625 x 1625 mm

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
228688
Info modified on:
09 Mar 2024, 14:26:42
End of life date:
28 Oct 2010
Guarantee:
Service & support options: Telephone support for basic setup, installation, and troubleshooting duringoptional HP Care Pack forextension to three yearsOne-year: exchange
Long product name HP Designjet 110plus r large format printer Thermal inkjet Color 1200 x 600 DPI 625 x 1625 mm:

HP Designjet 110plus r Printer

HP Designjet 110plus r large format printer Thermal inkjet Color 1200 x 600 DPI 625 x 1625 mm:




Short summary description HP Designjet 110plus r large format printer Thermal inkjet Color 1200 x 600 DPI 625 x 1625 mm:

HP Designjet 110plus r, Thermal inkjet, 1200 x 600 DPI, PCL 3, Black, Cyan, Magenta, Yellow, 7000 pages per month, 150 sheets

Long summary description HP Designjet 110plus r large format printer Thermal inkjet Color 1200 x 600 DPI 625 x 1625 mm:

HP Designjet 110plus r. Print technology: Thermal inkjet, Maximum resolution: 1200 x 600 DPI, Page description languages: PCL 3. Total input capacity: 150 sheets, Total output capacity: 50 sheets, Maximum input capacity: 150 sheets. Maximum print size: 625 x 1625 mm, Paper tray media types: Bond paper, Coated paper, Glossy paper, Matte paper, Semi-glossy paper, ISO A-series sizes (A0...A9): A1, A2, A3, A4. USB connector: USB Type-A. Product color: Grey, Display: LCD, Internal memory: 64 MB

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.