location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC Smart UPS RMXL 5000VA Interactive uninterruptible power supply (UPS) 5 kVA 4000 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Smart UPS RMXL 5000VA Interactive
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SU5000RMXLI5U
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 125825
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Aug 2021 16:16:36
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description APC Smart UPS RMXL 5000VA Interactive uninterruptible power supply (UPS) 5 kVA 4000 W:
This short summary of the APC Smart UPS RMXL 5000VA Interactive uninterruptible power supply (UPS) 5 kVA 4000 W data-sheet is auto-generated and uses the product title and the first six key specs.

APC Smart UPS RMXL 5000VA Interactive, 5 kVA, 4000 W, 480 J, 5,5 min, 16,6 min, APC Replacement Battery RBC12

Long summary description APC Smart UPS RMXL 5000VA Interactive uninterruptible power supply (UPS) 5 kVA 4000 W:
This is an auto-generated long summary of APC Smart UPS RMXL 5000VA Interactive uninterruptible power supply (UPS) 5 kVA 4000 W based on the first three specs of the first five spec groups.

APC Smart UPS RMXL 5000VA Interactive. Output power capacity: 5 kVA, Output power: 4000 W, Surge energy rating: 480 J. Typical backup time at full load: 5,5 min, Typical backup time at half load: 16,6 min, Replacement battery cartridge: APC Replacement Battery RBC12. Product color: Black. Bundled software: - PowerChute Business Edition v6.2.2 Agent for Linux - PowerChute Business Edition v6.2.2 for.... Quantity per pallet: 4 pc(s)

Features
Output power capacity *
5 kVA
Output power *
4000 W
Surge energy rating
480 J
Emergency Power Off (EPO)
Yes
Battery
Typical backup time at full load
5,5 min
Typical backup time at half load
16,6 min
Replacement battery cartridge
APC Replacement Battery RBC12
Design
Product color *
Black
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-15 - 45 °C
Operating relative humidity (H-H)
0 - 95%
Operational conditions
Storage relative humidity (H-H)
0 - 95%
Packaging data
Bundled software
- PowerChute Business Edition v6.2.2 Agent for Linux - PowerChute Business Edition v6.2.2 for Netware 5.1/6.0 - PowerChute Business Edition v6.2.2 for XP / 2000 / NT(Sp6 or higher) - 5 Node - PowerChute Business Editon v6.0.2 for Solaris 8.0
Logistics data
Quantity per pallet
4 pc(s)
Other features
Battery type
Maintenance-free sealed Lead-Acid battery with suspended electrolyte: leakproof
Interface
DB-9 RS-232, RJ-45 10/100 Base-T, SmartSlot
Output connections
(8)IEC 320 C13 (6)IEC Jumpers (2)IEC 320 C19
Input connection type
Hard Wire 3-wire
Dimensions (WxDxH)
482,6 x 635 x 222,3 mm
Nominal output voltage
230 V
Output voltage note
Configurable for 220: 230 or 240 nominal output voltage
Filtering description
0.3% IEEE/UL 1449
Nominal input voltage
230 V
Brand Image Article code product Stock Price from
APC Rack PDU uninterruptible power supply (UPS) APC Rack PDU uninterruptible power supply (UPS)
(show image)
AP7921 Rack PDU 0.00
(excl. VAT)
0 (incl. VAT)
APC METERED RACK-MOUNT PDU uninterruptible power supply (UPS) APC METERED RACK-MOUNT PDU uninterruptible power supply (UPS)
(show image)
AP7621 METERED RACK-MOUNT PDU 0.00
(excl. VAT)
0 (incl. VAT)
APC Smart Slot UPS Interface Expander EN uninterruptible power supply (UPS) APC Smart Slot UPS Interface Expander EN uninterruptible power supply (UPS)
(show image)
AP9623 Smart Slot UPS Interface Expander EN 0.00
(excl. VAT)
0 (incl. VAT)
APC Rack PDU uninterruptible power supply (UPS) APC Rack PDU uninterruptible power supply (UPS)
(show image)
AP9554 Rack PDU 0.00
(excl. VAT)
0 (incl. VAT)
APC 5-Port 10Base-T Hub SmartSlot Card uninterruptible power supply (UPS) APC 5-Port 10Base-T Hub SmartSlot Card uninterruptible power supply (UPS)
(show image)
AP9615 5-Port 10Base-T Hub SmartSlot Card 0.00
(excl. VAT)
0 (incl. VAT)
APC Smart-UPS 48V RM 3U External Battery Pack uninterruptible power supply (UPS) APC Smart-UPS 48V RM 3U External Battery Pack uninterruptible power supply (UPS)
(show image)
SU48R3XLBP Smart-UPS 48V RM 3U External Battery Pack 0.00
(excl. VAT)
0 (incl. VAT)
APC AP9608 uninterruptible power supply (UPS) APC AP9608 uninterruptible power supply (UPS)
(show image)
AP9608 AP9608 0.00
(excl. VAT)
0 (incl. VAT)