location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Seagate Desktop HDD 400GB HDD internal hard drive 7200 RPM 8 MB 3.5" Serial ATA

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Seagate Check ‘Seagate’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Desktop HDD
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
400GB HDD
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ST3400832AS-RFB
Category:
Hard disk drives are today's fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider: - The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer! - The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk. - Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Internal Hard Drives Check ‘Seagate’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Seagate: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 79430
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 Jul 2024 15:03:09
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Seagate Desktop HDD 400GB HDD internal hard drive 7200 RPM 8 MB 3.5" Serial ATA
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 400 GB 3.5" 7200 RPM Serial ATA
  • - HDD
  • - Storage drive buffer size: 8 MB
  • - 635 g
More>>>
Short summary description Seagate Desktop HDD 400GB HDD internal hard drive 7200 RPM 8 MB 3.5" Serial ATA:
This short summary of the Seagate Desktop HDD 400GB HDD internal hard drive 7200 RPM 8 MB 3.5" Serial ATA data-sheet is auto-generated and uses the product title and the first six key specs.

Seagate Desktop HDD 400GB HDD, 400 GB, 7200 RPM, 8 MB, 3.5", Serial ATA

Long summary description Seagate Desktop HDD 400GB HDD internal hard drive 7200 RPM 8 MB 3.5" Serial ATA:
This is an auto-generated long summary of Seagate Desktop HDD 400GB HDD internal hard drive 7200 RPM 8 MB 3.5" Serial ATA based on the first three specs of the first five spec groups.

Seagate Desktop HDD 400GB HDD. HDD capacity: 400 GB, HDD speed: 7200 RPM, Storage drive buffer size: 8 MB, HDD size: 3.5", Interface: Serial ATA

Features
HDD capacity *
400 GB
HDD speed *
7200 RPM
Storage drive buffer size *
8 MB
HDD size *
3.5"
Interface *
Serial ATA
Type *
HDD
Average seek time
8 ms
Average latency
4,16 ms
Bytes per sector
512
Start/stop cycles
50000
Power
Power consumption (typical)
12,4 W
Power consumption (standby)
1,4 W
Power consumption (read)
12,8 W
Power consumption (write)
12,8 W
Power consumption (idle)
7,2 W
Operating voltage
5 / 12 V
Start-up current
2,8 A
Operational conditions
Operating temperature (T-T)
0 - 60 °C
Operational conditions
Storage temperature (T-T)
-40 - 70 °C
Operating relative humidity (H-H)
5 - 90%
Storage relative humidity (H-H)
5 - 95%
Operating vibration
0,5 G
Non-operating vibration
5 G
Operating altitude
-60,96 - 3048 m
Non-operating altitude
-60,96 - 12192 m
Operating shock
63 G
Non-operating shock
300 G
Packaging content
Storage drive adapter included
No
Weight & dimensions
Width
101,8 mm
Height
26,1 mm
Depth
147 mm
Weight
635 g
Packaging data
Quantity per pack
1 pc(s)
Brand Image Article code product Stock Price from
Seagate Desktop HDD 300GB 3.5" SATA internal hard drive 7200 RPM 16 MB 3.5" Serial ATA Seagate Desktop HDD 300GB 3.5" SATA internal hard drive 7200 RPM 16 MB 3.5" Serial ATA
(show image)
ST3300631AS 300GB 3.5" SATA 0.00
(excl. VAT)
0 (incl. VAT)
Western Digital

Western Digital 320 GB, 7200 RPM Hard Drive internal hard drive 8 MB Serial ATA
(show image)
WD3200SD 320 GB, 7200 RPM Hard Drive 0.00
(excl. VAT)
0 (incl. VAT)
Western Digital

Western Digital HD SE 200GB, 7200 RPM Hard Drive internal hard drive 8 MB Serial ATA II
(show image)
WD2000JS-20PK HD SE 200GB, 7200 RPM Hard Drive 0.00
(excl. VAT)
0 (incl. VAT)
Western Digital

Western Digital HD SE 160 GB, 7200 RPM Hard Drive internal hard drive 8 MB Serial ATA II
(show image)
WD1600JS-20PK HD SE 160 GB, 7200 RPM Hard Drive 0.00
(excl. VAT)
0 (incl. VAT)
Western Digital

Western Digital CAVIAR 320 GB, 7200 RPM Hard Drive internal hard drive 250 GB 8 MB Serial ATA
(show image)
WD2500PD CAVIAR 320 GB, 7200 RPM Hard Drive 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)