location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson TM-U220B (057BE) Wired Dot matrix

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TM-U220B (057BE)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C31C514057BE show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946620459
Category:
POS (Point of Sale) or mobile printers are used to print receipts and other documents in retail.
POS Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 212646
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:25:31
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson TM-U220B (057BE) Wired Dot matrix
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Dot matrix Color
  • - Connectivity technology: Wired
  • - Ethernet LAN
  • - Black
  • - 2,5 kg
More>>>
Short summary description Epson TM-U220B (057BE) Wired Dot matrix:
This short summary of the Epson TM-U220B (057BE) Wired Dot matrix data-sheet is auto-generated and uses the product title and the first six key specs.

Epson TM-U220B (057BE), Dot matrix, 16 cpi, 8,3 cm, 76 mm, Wired, Ethernet

Long summary description Epson TM-U220B (057BE) Wired Dot matrix:
This is an auto-generated long summary of Epson TM-U220B (057BE) Wired Dot matrix based on the first three specs of the first five spec groups.

Epson TM-U220B (057BE). Print technology: Dot matrix, Character density: 16 cpi. Maximum roll diameter: 8,3 cm, Supported paper width: 76 mm. Connectivity technology: Wired, Standard interfaces: Ethernet. Sound pressure level (printing): 64 dB, Country of origin: China. Product color: Black

Printing
Color
Yes
Character density
16 cpi
Print technology *
Dot matrix
Paper handling
Maximum roll diameter
8,3 cm
Supported paper width
76 mm
Ports & interfaces
Connectivity technology *
Wired
Standard interfaces
Ethernet
Network
Ethernet LAN *
Yes
Features
Sound pressure level (printing)
64 dB
Cutter
Yes
Country of origin
China
Design
Product color *
Black
Power
AC input voltage
24 V
Power
Power supply type
AC
Operational conditions
Storage temperature (T-T)
-10 - 50 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
160 mm
Depth
248 mm
Height
139 mm
Weight
2,5 kg
Packaging data
Quantity per pack
1 pc(s)
Package width
300 mm
Package depth
330 mm
Package height
220 mm
Package weight
3,82 kg
Logistics data
Harmonized System (HS) code
84433210
Country Distributor
Nederland 3 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 4 distributor(s)
Belgium 2 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Deutschland 1 distributor(s)
Österreich 1 distributor(s)
México 1 distributor(s)