Steelseries logo

Steelseries iron.lady Ikari Laser mouse Gaming Right-hand USB Type-A 1 DPI

Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23137
Info modified on:
13 May 2020, 20:38:08
Short summary description Steelseries iron.lady Ikari Laser mouse Gaming Right-hand USB Type-A 1 DPI:

Steelseries iron.lady Ikari Laser, Right-hand, Laser, USB Type-A, 1 DPI, Pink

Long summary description Steelseries iron.lady Ikari Laser mouse Gaming Right-hand USB Type-A 1 DPI:

Steelseries iron.lady Ikari Laser. Form factor: Right-hand. Movement detection technology: Laser, Device interface: USB Type-A, Movement resolution: 1 DPI, Buttons quantity: 5, Scroll type: Wheel. Power source: Cable. Product color: Pink

Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.