Plieger 7340969, Grey, Pearl, Double panel, double convector (Type 22), Panel radiator, Horizontal, CE, 510 W
Plieger 7340969. Product color: Grey, Pearl, Type: Double panel, double convector (Type 22), Product type: Panel radiator. Heating capacity in watts: 510 W, Radiator connection: Side, Connecting thread type: G 1/2. Length: 400 mm, Height: 400 mm