Plieger Lugo 7253330 central heating towel rail Dual fuel Ladder towel rail

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18154
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Plieger Lugo 7253330 central heating towel rail Dual fuel Ladder towel rail:

Plieger Lugo 7253330, Ladder towel rail, Straight, Wall-mounted, Metallic, Silver, CE, 495 W

Long summary description Plieger Lugo 7253330 central heating towel rail Dual fuel Ladder towel rail:

Plieger Lugo 7253330. Style: Ladder towel rail, Towel rail profile type: Straight, Mounting type: Wall-mounted. Heating capacity in watts: 495 W, Radiator connection: Right bottom. Length: 600 mm, Height: 750 mm

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.