Plieger Siena Dubbel 7253175 central heating radiator Metallic, Silver 2-columns Design radiator

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14098
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Plieger Siena Dubbel 7253175 central heating radiator Metallic, Silver 2-columns Design radiator:

Plieger Siena Dubbel 7253175, Metallic, Silver, 2-columns, Design radiator, Vertical, CE, 2030 W

Long summary description Plieger Siena Dubbel 7253175 central heating radiator Metallic, Silver 2-columns Design radiator:

Plieger Siena Dubbel 7253175. Product color: Metallic, Silver, Type: 2-columns, Product type: Design radiator. Heating capacity in watts: 2030 W, Radiator connection: Middle bottom. Length: 606 mm, Height: 1800 mm

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.