location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MEGABLEU Break Out Board game Strategy

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MEGABLEU Check ‘MEGABLEU’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Break Out
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
678529 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3760046785299
Category:
Games such as Monopoly or Scrabble which are played on a board.
Board & Card Games Check ‘MEGABLEU’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MEGABLEU: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12885
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:51:11
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points MEGABLEU Break Out Board game Strategy
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Break Out
  • - Strategy Board game
  • - Multiplayer Family game
  • - Minimum number of players: 2 Maximum number of players: 2
  • - Recommended age group: Child
  • - Suggested gender: Any gender
  • - Recommended age (min): 6 yr(s)
  • - Critical thinking training, Logical thinking training
More>>>
Short summary description MEGABLEU Break Out Board game Strategy:
This short summary of the MEGABLEU Break Out Board game Strategy data-sheet is auto-generated and uses the product title and the first six key specs.

MEGABLEU Break Out, Board game, Strategy, 6 yr(s), 10 min, Family game

Long summary description MEGABLEU Break Out Board game Strategy:
This is an auto-generated long summary of MEGABLEU Break Out Board game Strategy based on the first three specs of the first five spec groups.

MEGABLEU Break Out. Product type: Board game, Genre: Strategy, Recommended age (min): 6 yr(s), Family game

Features
Game name
Break Out
Game modes
Multiplayer
Family game
Yes
Non-competitive game
No
Playing time (min)
10 min
Playing time (max)
10 min
Playing time (average)
10 min
Minimum number of players *
2
Maximum number of players *
2
Recommended age group *
Child
Suggested gender *
Any gender
Product type *
Board game
Recommended age (min) *
6 yr(s)
Game rule language
Dutch
Genre *
Strategy
Certification
CE
Learning & training skills
Learning & training skills
Critical thinking training, Logical thinking training
Power
Batteries required
No
Packaging data
Package width
270 mm
Package depth
65 mm
Packaging data
Package height
270 mm
Package weight
482 g
Quantity per pack
1 pc(s)
QR code
No
Package type
Box
Packaging content
Game rules included
Yes
Packaging content
1 speelwand, 26 knopen (13 rode en 13 blauwe), 2 figuurtjes, spelregels.
Safety warning
Not for children 0-3 years
Yes
Technical details
Type
Strategy
Logistics data
Master (outer) case width
410 mm
Master (outer) case length
295 mm
Master (outer) case height
295 mm
Quantity per master (outer) case
6 pc(s)
Master (outer) case GTIN (EAN/UPC)
13760046785296
Master (outer) case volume
35680 cm³
Master (outer) case weight
3,4 kg
Harmonized System (HS) code
95049080