location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP t620 Flexible 1,5 GHz Windows Embedded Standard 7E 1,36 kg Black GX-415GA

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
t620 Flexible
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
X9S47EA show
Show alternative article codes used in the online market place
Category:
Client machine that relies on the server to perform the data processing. Either a dedicated thin client terminal or a regular PC with thin client software is used to send keyboard and mouse input to the server and receive screen output in return. The thin client does not process any data; it processes only the user interface (UI). The benefits are improved maintenance and security due to central administration of the hardware and software in the datacenter.
Thin Clients Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 27519
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 30 Apr 2017
Product end of life date
Bullet Points HP t620 Flexible 1,5 GHz Windows Embedded Standard 7E 1,36 kg Black GX-415GA
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - AMD G GX-415GA 1,5 GHz
  • - 4 GB DDR3L-SDRAM 1600 MHz 1 x 4 GB
  • - 16 GB Flash
  • - AMD Radeon HD 8330E
  • - Ethernet LAN
  • - Windows Embedded Standard 7E 32-bit
  • - EPEAT Gold, ENERGY STAR
More>>>
Short summary description HP t620 Flexible 1,5 GHz Windows Embedded Standard 7E 1,36 kg Black GX-415GA:
This short summary of the HP t620 Flexible 1,5 GHz Windows Embedded Standard 7E 1,36 kg Black GX-415GA data-sheet is auto-generated and uses the product title and the first six key specs.

HP t620 Flexible, 1,5 GHz, AMD G, 1st Generation AMD Embedded G-Series SoC, GX-415GA, 2 MB, 4 GB

Long summary description HP t620 Flexible 1,5 GHz Windows Embedded Standard 7E 1,36 kg Black GX-415GA:
This is an auto-generated long summary of HP t620 Flexible 1,5 GHz Windows Embedded Standard 7E 1,36 kg Black GX-415GA based on the first three specs of the first five spec groups.

HP t620 Flexible. Processor frequency: 1,5 GHz, Processor family: AMD G, Processor generation: 1st Generation AMD Embedded G-Series SoC. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 16 GB, Storage media: Flash. On-board graphics card model: AMD Radeon HD 8330E. Audio system: 24-bit stereo

Processor
Processor frequency *
1,5 GHz
Processor family
AMD G
Processor generation
1st Generation AMD Embedded G-Series SoC
Processor model
GX-415GA
Processor cores
4
L2 cache
2 MB
Memory
Internal memory *
4 GB
Internal memory type
DDR3L-SDRAM
Memory clock speed
1600 MHz
Memory layout (slots x size)
1 x 4 GB
Storage
Total storage capacity *
16 GB
Storage media *
Flash
Card reader integrated
No
Graphics
On-board graphics card model
AMD Radeon HD 8330E
Audio
Built-in speaker(s)
Yes
Number of built-in speakers
1
Audio system
24-bit stereo
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Cabling technology
10/100/1000Base-T(X)
Ports & interfaces
Ethernet LAN (RJ-45) ports *
1
USB 2.0 ports quantity *
4
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
Ports & interfaces
Microphone in
Yes
Headphone outputs
1
DC-in jack
Yes
DisplayPorts quantity
2
PS/2 ports quantity
2
Design
Product color *
Black
VESA mounting
Yes
Panel mounting interface
100 x 100 mm
Display
Display included *
No
Software
Operating system installed *
Windows Embedded Standard 7E
Operating system architecture
32-bit
Power
Power supply
65 W
AC input voltage
100-240 V
AC input frequency
50 - 60 Hz
Certificates
Country of origin
China
Sustainability
Sustainability certificates
EPEAT Gold, ENERGY STAR
Weight & dimensions
Width
220 mm
Depth
40 mm
Height
240 mm
Weight
1,36 kg
Packaging content
Keyboard included
Yes
Country Distributor
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)