location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL XPS 13 9350 Intel® Core™ i5 i5-6200U Ultrabook 33,8 cm (13.3") Full HD 8 GB LPDDR3-SDRAM 256 GB SSD Windows 10 Pro Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
XPS
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
13
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
9350
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RR38W
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397063897551
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘DELL’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 54597
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:00:13
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points DELL XPS 13 9350 Intel® Core™ i5 i5-6200U Ultrabook 33,8 cm (13.3") Full HD 8 GB LPDDR3-SDRAM 256 GB SSD Windows 10 Pro Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Business Ultrabook Clamshell Black, Silver
  • - Intel® Core™ i5 i5-6200U 2,3 GHz
  • - 33,8 cm (13.3") Full HD 1920 x 1080 pixels LED backlight Matt 16:9
  • - 8 GB LPDDR3-SDRAM 1866 MHz
  • - 256 GB SSD
  • - Intel® HD Graphics 520
  • - Bluetooth 4.1
  • - Lithium-Ion (Li-Ion) 56 Wh 45 W
  • - Windows 10 Pro 64-bit
More>>>
Short summary description DELL XPS 13 9350 Intel® Core™ i5 i5-6200U Ultrabook 33,8 cm (13.3") Full HD 8 GB LPDDR3-SDRAM 256 GB SSD Windows 10 Pro Black, Silver:
This short summary of the DELL XPS 13 9350 Intel® Core™ i5 i5-6200U Ultrabook 33,8 cm (13.3") Full HD 8 GB LPDDR3-SDRAM 256 GB SSD Windows 10 Pro Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

DELL XPS 13 9350, Intel® Core™ i5, 2,3 GHz, 33,8 cm (13.3"), 1920 x 1080 pixels, 8 GB, 256 GB

Long summary description DELL XPS 13 9350 Intel® Core™ i5 i5-6200U Ultrabook 33,8 cm (13.3") Full HD 8 GB LPDDR3-SDRAM 256 GB SSD Windows 10 Pro Black, Silver:
This is an auto-generated long summary of DELL XPS 13 9350 Intel® Core™ i5 i5-6200U Ultrabook 33,8 cm (13.3") Full HD 8 GB LPDDR3-SDRAM 256 GB SSD Windows 10 Pro Black, Silver based on the first three specs of the first five spec groups.

DELL XPS 13 9350. Product type: Ultrabook, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-6200U, Processor frequency: 2,3 GHz. Display diagonal: 33,8 cm (13.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 520. Operating system installed: Windows 10 Pro. Product color: Black, Silver

Design
Product type *
Ultrabook
Product color *
Black, Silver
Form factor *
Clamshell
Housing material
Aluminium, Carbon fibre
Market positioning
Business
Display
Display diagonal *
33,8 cm (13.3")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Full HD
LED backlight
Yes
Native aspect ratio
16:9
Display surface
Matt
Pixel pitch
0,153 x 0,153 mm
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
6th gen Intel® Core™ i5
Processor model *
i5-6200U
Processor cores
2
Processor threads
4
Processor boost frequency
2,8 GHz
Processor frequency *
2,3 GHz
System bus rate
4 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
LGA 1356 (Socket B2)
Processor lithography
14 nm
Processor operating modes
64-bit
Processor series
Intel Core i5-6200 series
Processor codename
Skylake
Bus type
QPI
Stepping
D1
Thermal Design Power (TDP)
15 W
Configurable TDP-up frequency
2,4 GHz
Configurable TDP-up
25 W
Configurable TDP-down
7,5 W
Configurable TDP-down frequency
0,8 GHz
Tjunction
100 °C
Maximum number of PCI Express lanes
12
PCI Express slots version
3.0
PCI Express configurations
1x4, 4x1
ECC supported by processor
No
Memory
Internal memory *
8 GB
Internal memory type
LPDDR3-SDRAM
Memory clock speed
1866 MHz
Memory form factor
On-board
Maximum internal memory *
8 GB
Storage
Total storage capacity *
256 GB
Storage media *
SSD
Number of SSDs installed
1
SSD capacity
256 GB
SSD interface
M.2
SSD form factor
M.2
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
SD, SDHC, SDXC
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 520
On-board graphics card base frequency
300 MHz
On-board graphics card dynamic frequency (max)
1000 MHz
Maximum on-board graphics card memory
1,74 GB
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
1916
Audio
Audio chip
Realtek ALC3246
Audio system
MaxxAudio
Number of built-in speakers
2
Speakers manufacturer
Waves
Speaker power
2 W
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera resolution (numeric)
0,92 MP
Front camera resolution
1280 x 720 pixels
Video capturing speed
30 fps
Network
Wi-Fi
Yes
Wi-Fi standards
802.11a, 802.11b, 802.11g
Ethernet LAN
No
Bluetooth
Yes
Bluetooth version
4.1
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
DVI port
No
Thunderbolt 3 ports quantity
1
Combo headphone/mic port
Yes
Docking connector
No
Charging port type
DC-in jack
USB Sleep-and-Charge
Yes
USB Sleep-and-Charge ports
1
Keyboard
Pointing device
Touchpad
Numeric keypad *
No
Keyboard backlit
Yes
Windows keys
Yes
Software
Operating system architecture
64-bit
Software
Operating system installed *
Windows 10 Pro
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Smart Response Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Intel® Small Business Advantage (Intel® SBA)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
42 X 24 mm
Supported instruction sets
SSE4.1, SSE4.2, AVX 2.0
Processor code
SR2EY
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
14 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1,00
Intel Smart Response Technology version
1,00
Intel Stable Image Platform Program (SIPP) version
0,00
Intel Secure Key Technology version
1,00
Intel Small Business Advantage (SBA) version
1,00
Intel TSX-NI version
1,00
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
88193
Conflict-Free processor
Yes
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
4
Battery capacity *
56 Wh
Battery voltage
8,8 V
Battery recharge time
4 h
Power
AC adapter power
45 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
AC adapter output current
2,31 A
AC adapter output voltage
19.5 V
Security
Cable lock slot
Yes
Cable lock slot type
Noble
Operational conditions
Operating temperature (T-T)
0 - 35 °C
Storage temperature (T-T)
-40 - 65 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
0 - 95%
Operating altitude
-15,2 - 3048 m
Non-operating altitude
-15,2 - 10668 m
Operating shock
110 G
Non-operating shock
160 G
Operating vibration
0,66 G
Non-operating vibration
1,3 G
Certificates
Certification
BFR/PVC
Sustainability
Sustainability certificates
EPEAT Gold, ENERGY STAR
Weight & dimensions
Width
304 mm
Depth
200 mm
Height (front)
9 mm
Height (rear)
1,5 cm
Weight *
1,23 kg
Packaging content
Manual
Yes
Power cord included
Yes
Other features
AC adapter included
Yes
Maximum internal memory (64-bit)
8 GB
Intel segment tagging
Home office, Small Business
Source Review comments Score
wired.com
Updated:
2018-03-26 02:12:40
Dell's XPS line is one of the most venerable in computing. It dates to 1993, and even now continues pushing high-end computing performance in a (reasonably) portable platform.While the XPS 15 Touch has the now-standard ten-point touchscreen, it's first an...
Good Fantastic performance. Best of breed touchscreen, with nexttono bezel. Great touchpad. Ready to take us into our USBC future...
Bad Prone to crashes; At press time, the unit is frozen in the middle of restoring to factory settings and is unable to complete the operation. Fairly awful keyboard. Expensive...
60%
musicphotolife.com
Updated:
2018-03-26 02:12:40
The Dell XPS 13 (2015) has received highly positive reviews since it was announced in 2015, retaining the “smallest 13-inch laptop in the world” accolade even after over a year (not the lightest though). The latest update of XPS 13 (2016) is fitted with n...
Bottom line I do not put laptops through benchmark tests, those are better left to the professional tech sites. I review products based on actual day-to-day user experience. The Dell XPS 13 definitely lives up to its name as one of the best Windows i7 ultrabooks. I h...
80%
pcper.com
Updated:
2018-03-26 02:12:40
Since Ryan's review of the XPS 13 , which is now his daily driver, Dell has added the XPS 15, which is the smallest 15-inch notebook design you will find anywhere. The XPS 13 is already...
Bottom line I love the keyboards on ThinkPad notebooks, and the trackpads on MacBooks. But the XPS 15 is my new favorite laptop, hands down. This is not to downplay the XPS 13, itself a fine ultra-portable machine with tremendous upside. The price on the 13-inch mach...
0%
notebookcheck.net
Updated:
2018-03-26 02:12:40
Businessman's toy. We have already reviewed many different configurations of the Dell XPS 13 (9350). This time we want to describe a variant with Intel i7-6560U CPU, integrated Intel Iris Graphics 540, and matte 1080p display. In addition, we will cover t...
Good sturdy chassis, good build quality, Thunderbolt 3 support, fast SD card reader, good WiFi performance, good input devices, good performance, even on battery...
Bad touchpad very prone to fingerprints, CABC can not be controlled by users, device gets very hot under load...
Bottom line As we have already done four reviews on the Dell XPS 13 9350 with different configurations, it is not easy to add new discoveries in the verdict. Our test model with i7-6560U (Intel Iris Graphics) and matte FHD display from Dell's business shop primarily...
88%
thessdreview.com
Updated:
2018-03-26 02:12:40
Today, I made the switch from my much-loved MBA to this new Dell XPS 13, the MBA still admittedly one of the world's best and this one in particular having had more use and done more travelling than any might ever see. It just recently survived a 6.2 leve...
Bottom line The day before the offer of this Dell XPS 13 availed itself, I had been very happy working away on my Macbook Air and thinking how well it has held up, considering such low expectations were originally cast for permanent ultrabook batteries. Battery life...
83%
arstechnica.com
Updated:
2018-03-26 02:12:40
Hardware that ships with Linux installed isn't as rare as it used to be. System 76, Purism, ZaReason, and others have been cranking out hardware with Linux pre-installed for quite a while now. But while those of us who use Linux may know these companies...
Good Great (tiny) size, Light weight, Amazing screen, Excellent hardware support for Linux, The...
Bad Battery life could be better, Max 16GB of RAM feels limited for a "Developer" machine...
Bottom line The XPS is a lightweight, well-specced, Linux-supporting laptop. That in and of itself is notable, but Dell heavily touts it as a "developer" laptop. What exactly makes the XPS a developer laptop? Essentially, Dell has saved you a few apt-get commands. Th...
0%
notebookreview.com
Updated:
2018-03-26 02:12:40
The Dell XPS 13 Ultrabook might have been the best thin and light laptop in Dell's lineup, but the new XPS 13-9350 shows that there's always room for improvement. Starting at $799 and topping out just below $2000, the XPS 13 is available with your choice...
Good Beautiful display, Thinner and lighter than most Ultrabooks, Good battery life...
Bad Overall performance is good but not great, Unusual webcam placement, Premium configurations offer questionable value per dollar...
Bottom line The Dell XPS 13 2016 edition is a solid update to the XPS 13 with several desirable improvements over older XPS notebooks. The chassis design is attractive and well thought out. The available hardware configurations make perfect sense for a premium 13-inc...
76%
pcworld.com_techhive.com
Updated:
2018-03-26 02:12:40
Dell's XPS 13 Gold Edition laptop reveals a little-known secret about consumer tech. Apparently, when it comes to perceived value, consumers aren't as swayed by specs like a quad-core processor, SSD, or graphics as much as they are by a device's color.Yes...
Good Most compact design for a 13.3-inch laptop, Fastest integrated graphics performance...
Bad Mediocre battery life, Expensive...
Bottom line There are really two upgrades going on with the XPS 13 Gold Edition. The first is the color, which has a cosmetic appeal that's self-explanatory. The second is the CPU. The Core i7-6560U with Iris graphics arguably gives you the best graphics perfo...
80%
macworld.com
Updated:
2018-03-26 02:12:40
Gold-colored tech might be the latest trend, but this edition of Dell's popular notebook also features some very nice hardware...
0%
pcmag.com
Updated:
2018-03-26 02:12:40
The Dell XPS 13 Touch (2016 Gold Edition) ($1,749.99 as tested) is a repackaging of the excellent 2016 Dell XPS 13 Touch, with some faster guts to go along with the spiffy gold exterior. This laptop includes a Core i7 processor rather than an i5, and Inte...
Good Very compact frame, Carbon fiber and aluminum construction, QHD+ (3,200-by-1,800) display is breathtaking, USB-C port with Thunderbolt 3 interface...
Bad Core i7 processor increases cost without a significant jump in performance over i5, Middling battery life, Requires adapters for external displays...
Bottom line The Gold Edition of the XPS 13 Touch adds faster processing to the excellent build quality, feature set, and gorgeous display of the original. But the higher price and decreased battery life means this high-end ultraportable laptop may not be for everyo...
80%
engadget.com
Updated:
2018-03-26 02:12:40
By the time I hit publish on this review, something interesting had happened: Dell revealed that its XPS 15 laptop was outselling the smaller XPS 13 . How could that be? Most flagship notebooks these days have 13-inch displays or smaller. And for good rea...
Good Well-built, thin and light, Comfortable keyboard, Powerful performance options, Beautiful 4K, color-accurate screen option...
Bad Short battery life with the 4K display, Touchpad can be flaky...
Bottom line If you've been searching for a Windows-based alternative to the MacBook Pro, look no further than the Dell XPS 15. For a similar price, it offers comparable horsepower, a thin and light design and a brilliant 4K screen option. The one area where it re...
84%
computershopper.com
Updated:
2018-03-26 02:12:40
Tablets and 2-in-1 convertibles are appealing for their versatility and portability. But for those type for a living, or just generally prefer a traditional keyboard and need to be able to work while on the go, it's tough to beat a traditional laptop. And...
Good Attractive, compact design, now offered in gold, Intel "Iris" graphics outpace most competing machines' IGPs, Good battery life for a laptop with a pixel-dense display, Future-looking USB Type-C/Thunderbolt 3 port...
Bad Gold chassis only offered in high-end configuration, Ethernet and video connectivity require dongles or new cables, Oddly placed Webcam...
Bottom line Dell's excellent XPS 13 is now available in attractive golden trim, along with improved Intel "Iris" graphics. But to go gold, you'll have to opt for the high-end model, and while peppy, its configuration isn't the best for everyone. Read More...
80%
hothardware.com
Updated:
2018-03-26 02:12:40
Dell recently refreshed its popular XPS 13 with new hardware to bring it up to date with current CPU and storage offerings. The updated model now sports a Skylake-based Intel processor and a Samsung PM951 NVMe solid state drive, plus a few minor tweaks to...
Good Gorgeous high resolution (3200x1800) IGZO display, Ultrafast NVMe storage, Thunderbolt 3/USB 3.1 TypeC, Fullsize SD Card reader, Incredibly thin, light but rock solid, Premium build quality, carbon fiber...
Bad Webcam in a very awkward position...
Bottom line The latest Dell XPS 13, which now features Intel's Skylake microarchitecture, hasn't changed much overall, but it has been improved where it matters.  Dell already had arguably the best looking 13-inch ultrabook on the market, so all they really need to d...
0%
notebookcheck.net
Updated:
2018-03-26 02:12:40
Maxed out. Our latest XPS 13 is equipped to the brim with a 3200x1800 resolution touchscreen, Core i7-6560U CPU, Iris Graphics 540, and a 512 GB NVMe SSD. Is this higher cost SKU worth the extra horsepower?...
Good very portable; small footprint, high quality panel; bright backlight, high sRGB coverage (>90 percent), no PWM; respectale response times, low fan noise, 512 GB NVMe SSD...
Bad high core temperatures, warm surface temperatures, potential for CPU throttling, poor bass reproduction, unimpressive battery life, keys with short travel and very light feedback...
Bottom line Some of the best aspects of the XPS 13 other than its extraordinarily small footprint include its quiet fans and top tier display. The Core i7-6560U and integrated Iris Graphics 540 push the system even further without necessarily increasing fan noise, wh...
87%
techspot.com
Updated:
2018-03-26 02:12:40
As far as product refreshes go, the new Dell XPS 13 is a pretty minor one. But considering the Broadwell-based XPS 13 was my favorite laptop of 2015, I just had to get in the new model and see if it's still a class-leading device. New for late 2015/early...
Good The same awesome design and display as last year's XPS 13. Skylake provides better performance and efficiency. Thunderbolt 3 is a handy inclusion. Decent battery life.
Bad Highend models are expensive, entrylevel model only comes with 4GB RAM.
95%
ubergizmo.com
Updated:
2018-03-26 02:12:40
The Dell XPS 13 has been much talked about for its extraordinary compact size, for a 13-inch laptop, and the overall quality of its design and construction. It is a particularly good fit for business users, but consumers can also benefit from what it has...
Bottom line The Dell XPS 13 (9350) is an excellent laptop. I had a great time using it at CES 2016 and to me, there's no situation that's more “real world” than that. I appreciate very much that the chassis is smaller than other 13.3 laptops, and I liked the very goo...
90%
pcworld.com_techhive.com
Updated:
2018-03-26 02:12:40
At first glance, most would dismiss Dell's 2016 refresh of the XPS 13 as minor at best. If you dig into the details though, the upgrade to arguably the best ultrabook of last year is a worthy one.The highlights are the move from the 5th-gen Broadwell Inte...
Good Tiny footprint, Supports USB-C charging, Solidly built, Oddly placed webcam...
Bad Keyboard is a tad small...
Bottom line Dell's XPS 13 remains a worthwhile upgrade, and despite a year of competitive laptops, still easily our favorite. This supposedly minor refresh makes it even a little better. If you're looking for the best compact ultrabook, you don't have to look muc...
90%
onmsft.com
Updated:
2018-03-26 02:12:40
Right off the bat, the design of the XPS 13 is truly impressive and elegant. Similar to the XPS 13 (2015 edition), this new refreshed version for 2016 is just as beautiful with updated internal components. I felt like I was looking and holding a work of a...
0%
arstechnica.com
Updated:
2018-03-26 02:12:40
I liked the Dell XPS 13 an awful lot when I reviewed its initial Broadwell-based iteration last year . The keyboard and touchpad felt good, the high-resolution screen looked great, and the whole package was stylish, with its super-thin bezel and soft-touc...
Good Still a great size, Still a great weight, Still a great screen, Still a great design, Still a great starting price, Alpine Ridge...
Bad Battery life feels like it should be better, No Windows Hello support, The systems at the extreme ends of the price scale, low and high, feel underpowered or cripplingly expensive...
0%
laptopmedia.com
Updated:
2018-03-26 02:12:40
We've reviewed the XPS 13 a few months ago and we are now back to see how far the successor has gone. Honestly, it's not much of an upgrade but there are some points to consider given the fact that the new XPS 13 boasts a 6th generation Intel CPU and all...
Good Exceptional design and build quality, Good keyboard and touchpad, Rigid construction, Cool and quiet, Unique design keeping dimensions small (9-15 mm) and weight low (1.29 kg), The screen has 94% sRGB color gamut coverage and extremely high contrast ratio...
Bad The interior is prone to smudges and fingerprints, Too low maximum brightness, PWM across all brightness levels (0-100%), Too pricey...
Bottom line The refreshed Dell XPS 13 doesn't go too far from its predecessor in terms of design and build quality. Both are impeccable and make the whole experience using the notebook a delight. Also, the choice of materials not only makes the notebook look and feel...
0%
zdnet.com
Updated:
2018-03-26 02:12:41
The low-power Core M processors that Intel released towards the end of 2014 allowed manufacturers to deliver laptops that were remarkably slim and light (not to mention expensive), such as Lenovo's Yoga 3 Pro and Apple's revamped MacBook. However, these s...
Good Smaller than most 13inch laptops, Weighs just 1.3kg, Sixthgen Core i5 CPU delivers good performance, Allday battery life...
Bad Battery life falls short of Dell's 18hour claim, Moderate 1,920x1,080 resolution on entrylevel model, Thunderbolt 3 port requires adapters for HDMI/Ethernet...
Bottom line Exaggerated battery life claims aside, the XPS 13 is an attractively-designed and competitively priced Windows 10 laptop. There are slimmer and lighter systems available, but not at this price. The XPS 13's performance and battery life make it a good mobi...
85%
theverge.com
Updated:
2018-03-26 02:12:41
An improved trackpad and better battery life make this the one to beatI've been searching for the perfect Windows laptop ever since Windows 8 was released, three years ago. For much of that time, I reluctantly opted for the MacBook Air simply because ther...
Good Great display with no bezels, Sleek and compact design, Speedy performance...
Bad Awkward webcam, Battery life could be better, No DisplayPort...
Bottom line More times than not, the Verge score is based on the average of the subscores below. However, since this is a non-weighted average, we reserve the right to tweak the overall score if we feel it doesn't reflect our overall assessment and price of the produ...
85%
notebookcheck.net
Updated:
2018-03-26 02:12:41
Pixel monster. Following the FHD version, we are now testing Dell's new XPS 13 with a QHD Infinity screen alongside Skylake Core i7. Will higher image pleasure and more power be at the expense of battery life?...
Good metal casing's impeccable build, slim profile, ultra mobile, bright QHD panel, extremely thin display bezel, very good system performance, perceptibly faster graphics card, quiet even under load, decent connectivity for the size, superb input devices, ti...
Bad webcam's poor quality, color space coverage could be better; color accuracy is decent, restricted maintenance/upgrade options, lack of control over ambient light sensor...
Bottom line Dell XPS 13-9350, courtesy of Dell GermanyMany arguments speak for the XPS 13 - including the i5 version - as listed under Pros. The high-quality chassis with the thin bezel is mentioned there, just like the relatively good load performance, the still low...
87%
notebookcheck.net
Updated:
2018-03-26 02:12:41
Skylake successor… Dell's adoption of an evolutionary approach to revising their flagship XPS 13 Ultrabook seems appropriate given the splendor of the machine's futuristic design and the universal praise heaped upon its predecessor. But can its chipset re...
Good Impeccable metal casing and build quality, Slim profile; great portability, Bright, anti-glare 1080p display, Extremely thin bezel, Very fast system performance, Heavily improved GPU performance, No throttling under heavy stress, Relatively quiet with re...
Bad Color gamut is still somewhat lacking, though accuracy is decent, Limited maintenance/upgrade options, Standard warranty is mail-in only, Disabling automatic brightness requires tool from Dell and is only possible on QHD+ model, Samsung PM951 write speed...
Bottom line The Dell XPS 13-9350 "InfinityEdge" UltrabookEight months later, Dell's XPS 13 remains a top-tier contender for the ultraportable crown, bolstered by an improved chipset and CPU, faster NVMe SSD storage, enhanced memory configurations, superior integrated...
89%
computerworld.com
Updated:
2018-03-26 02:12:41
With Windows 10 out but customized hardware only starting to appear, there may never be a better time to buy a discounted Windows 8.1 machine -- whether you intend to keep Win 8.1 or upgrade for free to Windows 10. With an eye toward making the upgrade, I...
0%
videogamesuncovered.com
Updated:
2018-04-01 02:55:53
Other parts of the laptop are strongly made, the outside consists of a machined aluminium frame which gives you that sturdy and nice textured feel. With the latest range, you can also pick up the XPS 13 in rose gold same as the unit we reviewed, with subt...
Bottom line If our system would allow, I'd give this laptop a 9.5 as it is so close to being "perfect". If they managed to stick a more powerful card in there for gamers, I'd be won over. It is light, portable and well-built making it a perfect travel companion for m...
90%