location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite N080-102 wall plate/switch cover White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
N080-102
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N080-102 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332195548 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 103943
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 05:24:41
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Tripp Lite N080-102 wall plate/switch cover White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Conventional
  • - Brand compatibility: Any brand
  • - Material: Polycarbonate
  • - Socket type: Keystone module Sockets quantity: 2
  • - 1 pc(s)
More>>>
Short summary description Tripp Lite N080-102 wall plate/switch cover White:
This short summary of the Tripp Lite N080-102 wall plate/switch cover White data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite N080-102, White, Polycarbonate, Conventional, Any brand, Keystone module, TAA

Long summary description Tripp Lite N080-102 wall plate/switch cover White:
This is an auto-generated long summary of Tripp Lite N080-102 wall plate/switch cover White based on the first three specs of the first five spec groups.

Tripp Lite N080-102. Product color: White, Material: Polycarbonate, Product design: Conventional. Width: 81,3 mm, Height: 124,5 mm, Weight: 40 g. Quantity per pack: 1 pc(s), Package width: 94 mm, Package depth: 127 mm. Country of origin: Taiwan, Master (outer) case width: 302,3 mm, Master (outer) case length: 388,6 mm

Features
Product color *
White
Material *
Polycarbonate
Product design *
Conventional
Brand compatibility *
Any brand
Socket type
Keystone module
Sockets quantity
2
Certification
TAA
Weight & dimensions
Width
81,3 mm
Height
124,5 mm
Weight
40 g
Packaging data
Quantity per pack
1 pc(s)
Package width
94 mm
Packaging data
Package depth
127 mm
Package height
165,1 mm
Package weight
90 g
Technical details
Compliance certificates
RoHS
Logistics data
Master (outer) case GTIN (EAN/UPC)
10037332195545
Country of origin
Taiwan
Master (outer) case width
302,3 mm
Master (outer) case length
388,6 mm
Master (outer) case height
25,4 mm
Master (outer) case weight
450 g
Quantity per master (outer) case
10 pc(s)
Brand Image Article code product Stock Price from
Tripp Lite N080-212 wall plate/switch cover White Tripp Lite N080-212 wall plate/switch cover White
(show image)
N080-212 N080-212 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N080-208 wall plate/switch cover White Tripp Lite N080-208 wall plate/switch cover White
(show image)
N080-208 N080-208 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N080-106 wall plate/switch cover White Tripp Lite N080-106 wall plate/switch cover White
(show image)
N080-106 N080-106 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N080-104 wall plate/switch cover White Tripp Lite N080-104 wall plate/switch cover White
(show image)
N080-104 N080-104 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N080-103 wall plate/switch cover White Tripp Lite N080-103 wall plate/switch cover White
(show image)
N080-103 N080-103 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N080-101 wall plate/switch cover White Tripp Lite N080-101 wall plate/switch cover White
(show image)
N080-101 N080-101 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 4 distributor(s)
Danmark 2 distributor(s)
Nederland 1 distributor(s)
United States 1 distributor(s)